TE Connectivity Standard Edge Connectors 5650719-1

Description
Body Features Primary Product Color : Brown Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 25 Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Accepts Card Thickness : 1.37 - 1.78 MM  [.054 - .07 INCH ] Card Slot Depth : 7.62 MM  [.3 INCH ] Connector Height : 13.97 MM  [.55 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Brown Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 25 Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Accepts Card Thickness : 1.37 - 1.78 MM  [.054 - .07 INCH ] Card Slot Depth : 7.62 MM  [.3 INCH ] Connector Height : 13.97 MM  [.55 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Edge Connectors - 5650719-1 - TE Connectivity
Berwyn, PA, United States
Standard Edge Connectors
5650719-1
Standard Edge Connectors 5650719-1
Body Features Primary Product Color : Brown Configuration Features Connector Contact Load Condition : Fully Loaded Number of Dual Positions : 25 Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin-Lead PCB Contact Termination Area Plating Material Finish : Bright PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ] Dimensions Accepts Card Thickness : 1.37 - 1.78 MM  [.054 - .07 INCH ] Card Slot Depth : 7.62 MM  [.3 INCH ] Connector Height : 13.97 MM  [.55 INCH ] Electrical Characteristics Operating Voltage (VAC) : 203 Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : High Temperature Thermoplastic Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Boardlock Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Packaging Quantity : 35 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.54 MM  [.1 INCH ] Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Primary Product Color : Brown

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Dual Positions : 25
  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [29.921 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin-Lead
  • PCB Contact Termination Area Plating Material Finish : Bright
  • PCB Contact Termination Area Plating Material Thickness : 2.54 MICM  [100 MICIN ]

Dimensions


  • Accepts Card Thickness : 1.37 - 1.78 MM  [.054 - .07 INCH ]
  • Card Slot Depth : 7.62 MM  [.3 INCH ]
  • Connector Height : 13.97 MM  [.55 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 203

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : High Temperature Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Boardlock

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 35

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.54 MM  [.1 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Singapore, Singapore
Through-Hole 1A Electronic Connector
303-5650719-1
Through-Hole 1A Electronic Connector 303-5650719-1
50 Pos 2 Row 0.05" Pitch Female Header, Through Hole, 1A Product overview: 5650719-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5650719-1 can be used for catalog matching and distributor lookup.

50 Pos 2 Row 0.05" Pitch Female Header, Through Hole, 1A Product overview: 5650719-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 1A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5650719-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1334026-5650719-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1334026-5650719-1
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1334026-5650719-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334026-5650719-1 Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Bulk Number of Positions: 50 Pitch: 0.100" (2.54mm) Color: Brown Features: Board Guide Number of Rows: 2 Termination: Solder, Staggered Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Material - Insulation: Polyester, Glass Filled Gender: Female Standard Package: 35 Mounting: Through Hole Card Type: Non Specified - Dual Edge Number of Positions/Bay/Row: 25 Card Thickness: 0.062" (1.57mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 56507191,-5650719-1- SI,2266-5650719-1 Base Product Number: 5650719 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334026-5650719-1
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Bulk
Number of Positions: 50
Pitch: 0.100" (2.54mm)
Color: Brown
Features: Board Guide
Number of Rows: 2
Termination: Solder, Staggered
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze
Material - Insulation: Polyester, Glass Filled
Gender: Female
Standard Package: 35
Mounting: Through Hole
Card Type: Non Specified - Dual Edge
Number of Positions/Bay/Row: 25
Card Thickness: 0.062" (1.57mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 56507191,-5650719-1-SI,2266-5650719-1
Base Product Number: 5650719
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Edgeboard Connectors - 5650719-1-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
5650719-1-ND
Edgeboard Connectors 5650719-1-ND
"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Brown"

"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Brown"

Buy Now Datasheet
Card Edge Connectors - 5650719-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5650719-1
Card Edge Connectors 5650719-1
STANDARD EDGE .050 SERIES 25 DUAL ASSY

STANDARD EDGE .050 SERIES 25 DUAL ASSY

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
5650719-1
Card Edge Connectors 5650719-1
Card Edge Connectors

Card Edge Connectors

Buy Now
Standard Edge .050 Series 25 Dual Assy Amp - Te Connectivity - 76AC9111 - Newark, An Avnet Company
Chicago, IL, United States
Standard Edge .050 Series 25 Dual Assy Amp - Te Connectivity
76AC9111
Standard Edge .050 Series 25 Dual Assy Amp - Te Connectivity 76AC9111
STANDARD EDGE .050 SERIES 25 DUAL ASSY

STANDARD EDGE .050 SERIES 25 DUAL ASSY

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5650719-1 303-5650719-1 1334026-5650719-1 5650719-1-ND 5650719-1 76AC9111
Product Name Standard Edge Connectors Through-Hole 1A Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Edgeboard Connectors Card Edge Connectors Standard Edge .050 Series 25 Dual Assy Amp - Te Connectivity
Connector Type Board to Board Connector Card Edge Connector Card Edge Connector
Termination Through Hole - Solder Solder Solder, Staggered
Mounting Board Mount Through Hole Through Hole
Voltage Rating 203 volts
Unlock Full Specs
to access all available technical data