TE Connectivity Din 41612 Pcb Connector, Plug, 48 Way; Product Range Amp - Te Connectivity 5650478-5.

Description
DIN 41612 PCB CONNECTOR, PLUG, 48 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:48CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES
Datasheet
Description
DIN 41612 PCB CONNECTOR, PLUG, 48 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:48CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Plug, 48 Way; Product Range Amp - Te Connectivity - 29AC0412 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 48 Way; Product Range Amp - Te Connectivity
29AC0412
Din 41612 Pcb Connector, Plug, 48 Way; Product Range Amp - Te Connectivity 29AC0412
DIN 41612 PCB CONNECTOR, PLUG, 48 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:48CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES

DIN 41612 PCB CONNECTOR, PLUG, 48 WAY; PRODUCT RANGE:-; NO. OF CONTACTS:48CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; CONTACT MATERIAL:PHOSPHOR BRONZE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0412
Product Name Din 41612 Pcb Connector, Plug, 48 Way; Product Range Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 7 Pin, 500 Volts, 3.5 Amps Per Pin - A1484-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
50 Ohm C Connector, C 90° Plug - 190407 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
HPW Series: Signal & Power PCB Connector -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details
Paladin ® - 131-7414-21D - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details