TE Connectivity Din 41612 Pcb Connector, Plug, 96 Way; Product Range Te Connectivity 5650473-5.

Description
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; PRODUCT RANGE:EUROCARD TYPE C SERIES; NO. OF CONTACTS:96CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; WIDTH:3.7" ROHS COMPLIANT: YES
Datasheet
Description
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; PRODUCT RANGE:EUROCARD TYPE C SERIES; NO. OF CONTACTS:96CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; WIDTH:3.7" ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Te Connectivity - 26AC8317 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Te Connectivity
26AC8317
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Te Connectivity 26AC8317
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; PRODUCT RANGE:EUROCARD TYPE C SERIES; NO. OF CONTACTS:96CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; WIDTH:3.7" ROHS COMPLIANT: YES

DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; PRODUCT RANGE:EUROCARD TYPE C SERIES; NO. OF CONTACTS:96CONTACTS; GENDER:PLUG; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; WIDTH:3.7" ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8317
Product Name Din 41612 Pcb Connector, Plug, 96 Way; Product Range Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 OHM ARINC/M39029 Connector, ARINC 600 Size 1 - 190801 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
MIL-DTL-26482 Filter Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Military Connector
View Details
Paladin ® - 131-6618-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details