TE Connectivity Headers & Wire Housings 5650470-5

Description
ASSY,PIN,EUROCARD,TY PE R,LEAD
Request a Quote
Description
ASSY,PIN,EUROCARD,TY PE R,LEAD
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 5650470-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5650470-5
Headers & Wire Housings 5650470-5
ASSY,PIN,EUROCARD,TY PE R,LEAD

ASSY,PIN,EUROCARD,TYPE R,LEAD

Buy Now
Headers & Wire Housings - 5650470-5 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5650470-5
Headers & Wire Housings 5650470-5
EUROCARD DIN41612 C

EUROCARD DIN41612 C

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
5650470-5
Headers & Wire Housings 5650470-5
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amp Te Connectivity - 01AH1466 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amp Te Connectivity
01AH1466
Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amp Te Connectivity 01AH1466
CONN, DIN 41612, HEADER, 96POS, 3ROW; Product Range:Eurocard Type R Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

CONN, DIN 41612, HEADER, 96POS, 3ROW; Product Range:Eurocard Type R Series; No. of Contacts:96Contacts; Gender:Header; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number 5650470-5 01AH1466
Product Name Headers & Wire Housings Conn, Din 41612, Header, 96Pos, 3Row; Product Range Amp Te Connectivity
Product Type IC Headers IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
DDR4 - 10145891-0320J13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
Voltage Rating 29.9 volts
View Details
Headers & Wire Housings - 102160-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details