TE Connectivity Eurocard Connectors 5650470-5

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 11.4 MM  [.45 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 11.4 MM  [.45 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5650470-5 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5650470-5
Eurocard Connectors 5650470-5
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Vertical Rows Loaded : C, A, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Pin Dimensions Connector Height : 11.4 MM  [.45 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 4.57 MM  [.18 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Vertical
  • Rows Loaded : C, A, B

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Pin

Dimensions


  • Connector Height : 11.4 MM  [.45 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Polymer

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 4.57 MM  [.18 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - A32825-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A32825-ND
DIN 41612 A32825-ND
96 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole

96 Position Din Connector Plug, Male Pins Gold or Gold-Palladium Through Hole

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - DIN 41612 - 1364529-5650470-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - DIN 41612
1364529-5650470-5
Connectors, Interconnects - Backplane Connectors - DIN 41612 1364529-5650470-5
Win Source Part Number: 1364529-5650470-5 Category: Connectors, Interconnects - Backplane Connectors - DIN 41612 Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Eurocard Package: Bulk Product Status: Active Base Product Number: 5650470 Mounting Type: Through Hole HTSUS: 8536.69.4040 REACH Status: Vendor Undefined ECCN: EAR99 Contact Finish: Gold or Gold-Palladium Style: R Connector Type: Plug, Male Pins Number of Positions: 96 Number of Rows: 3 Number of Positions Loaded: All Termination: Solder Material Flammability Rating: UL94 V-0 Pitch: 0.100" (2.54mm) Material - Insulation: Polymer Thermoplastic, Glass Filled Level, Class: 2

Win Source Part Number: 1364529-5650470-5
Category: Connectors, Interconnects - Backplane Connectors - DIN 41612
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Eurocard
Package: Bulk
Product Status: Active
Base Product Number: 5650470
Mounting Type: Through Hole
HTSUS: 8536.69.4040
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Finish: Gold or Gold-Palladium
Style: R
Connector Type: Plug, Male Pins
Number of Positions: 96
Number of Rows: 3
Number of Positions Loaded: All
Termination: Solder
Material Flammability Rating: UL94 V-0
Pitch: 0.100" (2.54mm)
Material - Insulation: Polymer Thermoplastic, Glass Filled
Level, Class: 2

Buy Now Datasheet
Singapore, Singapore
1.5A 250V Electronic Connector
407-5650470-5
1.5A 250V Electronic Connector 407-5650470-5
96 Pos 3 Row 2.54mm Pitch Female Header, 1.5A, 250V, TH Product overview: 5650470-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5650470-5 can be used for catalog matching and distributor lookup.

96 Pos 3 Row 2.54mm Pitch Female Header, 1.5A, 250V, TH Product overview: 5650470-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5650470-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIN 41612 Connectors - 7455713 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7455713
DIN 41612 Connectors 7455713
TE Connectivity 5650470-5

TE Connectivity 5650470-5

Supplier's Site
DIN 41612 Connectors - 7455713P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7455713P
DIN 41612 Connectors 7455713P
TE Connectivity 5650470-5

TE Connectivity 5650470-5

Supplier's Site
DIN 41612 Connectors - 1895919 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
1895919
DIN 41612 Connectors 1895919
TE Connectivity 5650470-5

TE Connectivity 5650470-5

Supplier's Site
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity - 42K7348 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity
42K7348
Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity 42K7348
DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:Eurocard Type R Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR, PLUG, 96 WAY; Product Range:Eurocard Type R Series; No. of Contacts:96Contacts; Gender:Plug; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet
5650470-5 - Assy,pin,eurocard,type R,lead- Rohs Compliant Amp - Te Connectivity - 84AC3877 - Newark, An Avnet Company
Chicago, IL, United States
5650470-5 - Assy,pin,eurocard,type R,lead- Rohs Compliant Amp - Te Connectivity
84AC3877
5650470-5 - Assy,pin,eurocard,type R,lead- Rohs Compliant Amp - Te Connectivity 84AC3877
5650470-5 - ASSY,PIN,EUROCARD,TY PE R,LEAD- ROHS COMPLIANT: YES

5650470-5 - ASSY,PIN,EUROCARD,TYPE R,LEAD- ROHS COMPLIANT: YES

Supplier's Site Datasheet
Backplane Connectors - DIN 41612 - 5650470-5 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5650470-5
Backplane Connectors - DIN 41612 5650470-5
CONN DIN PLUG 96POS PCB GOLD

CONN DIN PLUG 96POS PCB GOLD

Supplier's Site Datasheet
CONN DIN PLUG 96POS PCB GOLD - 792-5650470-5 - Utmel Electronic Limited
Hong Kong, China
CONN DIN PLUG 96POS PCB GOLD
792-5650470-5
CONN DIN PLUG 96POS PCB GOLD 792-5650470-5
CONN DIN PLUG 96POS PCB GOLD

CONN DIN PLUG 96POS PCB GOLD

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5650470-5 A32825-ND 1364529-5650470-5 407-5650470-5 7455713 7455713P 1895919 42K7348 84AC3877 5650470-5 792-5650470-5
Product Name Eurocard Connectors DIN 41612 Connectors, Interconnects - Backplane Connectors - DIN 41612 1.5A 250V Electronic Connector DIN 41612 Connectors DIN 41612 Connectors DIN 41612 Connectors Din 41612 Pcb Connector, Plug, 96 Way; Product Range Amp - Te Connectivity 5650470-5 - Assy,pin,eurocard,type R,lead- Rohs Compliant Amp - Te Connectivity Backplane Connectors - DIN 41612 CONN DIN PLUG 96POS PCB GOLD
Connector Type Board to Board Connector; PC Card Connector Plug, Male Pins DIN Connector DIN Connector DIN Connector DIN Connector DIN Connector DIN Connector
Termination Through Hole - Solder Solder Solder Solder Solder Solder
Mounting Board Mount Through Hole Through Hole Through hole Through Hole
Voltage Rating 250 volts 250 volts 250 volts
Current Rating 1.5 amps 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data