TE Connectivity Eurocard Connectors 5650461-4

Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : C, A, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 10.49 MM  [.413 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : C, A, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 10.49 MM  [.413 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Eurocard Connectors - 5650461-4 - TE Connectivity
Berwyn, PA, United States
Eurocard Connectors
5650461-4
Eurocard Connectors 5650461-4
Body Features Primary Product Color : Gray Configuration Features Number of Columns : 32 Number of Positions : 96 Number of Rows : 3 Number of Signal Positions : 96 PCB Mount Orientation : Right Angle Rows Loaded : C, A, B Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.5 Contact Type : Socket Dimensions Connector Height : 10.49 MM  [.413 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass-Filled Polymer Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Box Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System : Board-to-Board Performance Level : II Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.79 MM  [.11 INCH ] Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Number of Columns : 32
  • Number of Positions : 96
  • Number of Rows : 3
  • Number of Signal Positions : 96
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : C, A, B

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Type : Socket

Dimensions


  • Connector Height : 10.49 MM  [.413 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass-Filled Polymer

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Box

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector System : Board-to-Board
  • Performance Level : II

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.79 MM  [.11 INCH ]

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
DIN 41612 - A32862-ND - DigiKey
Thief River Falls, MN, United States
DIN 41612
A32862-ND
DIN 41612 A32862-ND
96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle

96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle

Buy Now Datasheet
Headers & Wire Housings - 5650461-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
5650461-4
Headers & Wire Housings 5650461-4
ASSY,RECEPTACLE,EURO CARD,TYPE

ASSY,RECEPTACLE,EUROCARD,TYPE

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Backplane Connectors - 5650461-4 - 907485-5650461-4 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5650461-4
907485-5650461-4
Backplane Connectors - 5650461-4 907485-5650461-4
Manufacturer: TE Connectivity Win Source Part Number: 907485-5650461-4 Series: Eurocard Operating Temperature Range: -55°C ~ 125°C Features: 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle Package: Bulk Mounting: Through Hole, Right Angle Family Name: 5650461 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 28 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: A32862, 2266-5650461-4, 56504614

Manufacturer: TE Connectivity
Win Source Part Number: 907485-5650461-4
Series: Eurocard
Operating Temperature Range: -55°C ~ 125°C
Features: 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: 5650461
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 28
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A32862, 2266-5650461-4, 56504614

Buy Now Datasheet
Connectors Board to Board, Backplane, DIN41612 - 5650461-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, Backplane, DIN41612
5650461-4
Connectors Board to Board, Backplane, DIN41612 5650461-4
ASSYRECEPTACLEEUROCA RDTYPE

ASSYRECEPTACLEEUROCARDTYPE

Buy Now
DIN 41612 Connectors - 7200752 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7200752
DIN 41612 Connectors 7200752
TE Connectivity 5650461-4

TE Connectivity 5650461-4

Supplier's Site
DIN 41612 Connectors - 7200752P - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
7200752P
DIN 41612 Connectors 7200752P
Eurocard DIN41612 R,rcp,r/a,96way

Eurocard DIN41612 R,rcp,r/a,96way

Supplier's Site
DIN 41612 Connectors - 1616034 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN 41612 Connectors
1616034
DIN 41612 Connectors 1616034
Eurocard DIN41612 R,rcp,r/a,96way

Eurocard DIN41612 R,rcp,r/a,96way

Supplier's Site
Singapore, Singapore
Electronic Connector
407-5650461-4
Electronic Connector 407-5650461-4
ASSY,RECEPTACLE,EURO CARD,TYPE Product overview: 5650461-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5650461-4 can be used for catalog matching and distributor lookup.

ASSY,RECEPTACLE,EUROCARD,TYPE Product overview: 5650461-4 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5650461-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Connectors >> Mezzanine Connectors (Board to Board)
5650461-4
Connectors >> Mezzanine Connectors (Board to Board) 5650461-4
2.54mm 3 96P -55°C~+125°C Right-Angle Female Push-Pull,P=2.54mm Mezzanine Connectors (Board to Board) ROHS

2.54mm 3 96P -55°C~+125°C Right-Angle Female Push-Pull,P=2.54mm Mezzanine Connectors (Board to Board) ROHS

Supplier's Site Datasheet
Din 41612 Pcb Connector Receptacle 96 Position; Product Range Amp - Te Connectivity - 16M3307 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 96 Position; Product Range Amp - Te Connectivity
16M3307
Din 41612 Pcb Connector Receptacle 96 Position; Product Range Amp - Te Connectivity 16M3307
DIN 41612 PCB CONNECTOR RECEPTACLE 96 POSITION; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3Rows RoHS Compliant: Yes

DIN 41612 PCB CONNECTOR RECEPTACLE 96 POSITION; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; No. of Rows:3Rows RoHS Compliant: Yes

Supplier's Site
Connector, Din 41612, Receptacle, 3Row; Product Range Amp - Te Connectivity - 52AH4708 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Din 41612, Receptacle, 3Row; Product Range Amp - Te Connectivity
52AH4708
Connector, Din 41612, Receptacle, 3Row; Product Range Amp - Te Connectivity 52AH4708
CONNECTOR, DIN 41612, RECEPTACLE, 3ROW; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper RoHS Compliant: Yes

CONNECTOR, DIN 41612, RECEPTACLE, 3ROW; Product Range:-; No. of Contacts:96Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Gold Plated Contacts; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site
Backplane Connectors - DIN 41612 - 5650461-4 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - DIN 41612
5650461-4
Backplane Connectors - DIN 41612 5650461-4
CONN DIN RCPT 96POS PCB RA GOLD

CONN DIN RCPT 96POS PCB RA GOLD

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Win Source Electronics Heilind Electronics, Inc. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5650461-4 A32862-ND 5650461-4 907485-5650461-4 5650461-4 7200752 7200752P 407-5650461-4 5650461-4 16M3307 5650461-4
Product Name Eurocard Connectors DIN 41612 Headers & Wire Housings Backplane Connectors - 5650461-4 Connectors Board to Board, Backplane, DIN41612 DIN 41612 Connectors DIN 41612 Connectors Electronic Connector Connectors >> Mezzanine Connectors (Board to Board) Din 41612 Pcb Connector Receptacle 96 Position; Product Range Amp - Te Connectivity Backplane Connectors - DIN 41612
Connector Type Board to Board Connector; PC Card Connector Receptacle, Female Sockets Board to Board Connector DIN Connector DIN Connector Board to Board Connector DIN Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle Through hole Right-Angle
Voltage Rating 250 volts
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data