TE Connectivity Din 41612 Pcb Connector Receptacle 96 Position; Product Range Amp - Te Connectivity 5650461-4.

Description
DIN 41612 PCB CONNECTOR RECEPTACLE 96 POSITION; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF ROWS:3ROWS ROHS COMPLIANT: YES
Datasheet
Description
DIN 41612 PCB CONNECTOR RECEPTACLE 96 POSITION; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF ROWS:3ROWS ROHS COMPLIANT: YES
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din 41612 Pcb Connector Receptacle 96 Position; Product Range Amp - Te Connectivity - 26AC8315 - Newark, An Avnet Company
Chicago, IL, United States
Din 41612 Pcb Connector Receptacle 96 Position; Product Range Amp - Te Connectivity
26AC8315
Din 41612 Pcb Connector Receptacle 96 Position; Product Range Amp - Te Connectivity 26AC8315
DIN 41612 PCB CONNECTOR RECEPTACLE 96 POSITION; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF ROWS:3ROWS ROHS COMPLIANT: YES

DIN 41612 PCB CONNECTOR RECEPTACLE 96 POSITION; PRODUCT RANGE:-; NO. OF CONTACTS:96CONTACTS; GENDER:RECEPTACLE; PITCH SPACING:2.54MM; NO. OF ROWS:3 ROW; ROWS LOADED:A + B + C; CONTACT PLATING:GOLD PLATED CONTACTS; NO. OF ROWS:3ROWS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC8315
Product Name Din 41612 Pcb Connector Receptacle 96 Position; Product Range Amp - Te Connectivity
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Straight Plug - 150112 - PIC Wire & Cable
Specs
Geometry Straight
View Details
BOA Connectors: Heavy Duty Circular Connectors -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Paladin ® - 131-3618-11H - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type DIN Connector; PC Card Connector
Termination Press-Fit
View Details