TE Connectivity Product Range Amp - Te Connectivity 5650405-5.

Description
Product Range:Type C Series; No. of Contacts:150Contacts ; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; No. of Mating Cycles:- RoHS Compliant: Yes
Description
Product Range:Type C Series; No. of Contacts:150Contacts ; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; No. of Mating Cycles:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 16AC0767 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
16AC0767
Product Range Amp - Te Connectivity 16AC0767
Product Range:Type C Series; No. of Contacts:150Contacts ; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; No. of Mating Cycles:- RoHS Compliant: Yes

Product Range:Type C Series; No. of Contacts:150Contacts; Gender:Receptacle; Pitch Spacing:2.54mm; No. of Rows:3 Row; Rows Loaded:a + b + c; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; No. of Mating Cycles:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 16AC0767
Product Name Product Range Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Power Entry Modules (PEM) - 486-3-109-557-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 2.0 amps
View Details
2 suppliers