12 Pos 2.54mm RA Solder Power Card Edge Connector, Female Product overview: 5650118-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5650118-3 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1364394-5650118-3
Category: Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
Temperature Range - Operating: -55°C ~ 85°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Standard Edge II
Package: Tray
Product Status: Active
Base Product Number: 5650118
Mounting Type: Through Hole, Right Angle
HTSUS: 8536.69.4040
ECCN: EAR99
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Color: Black
Number of Positions: 12
Number of Rows: 2
Termination: Solder
Contact Material: Phosphor Bronze
Gender: Female
Pitch: 0.100" (2.54mm)
Card Type: Non Specified - Dual Edge
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Read Out: Dual
Material - Insulation: Polyester, Glass Filled
"12 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
CONN SEC II 6 POS 100C/L R/A ROHS COMPLIANT: YES
CARD EDGE CONN, DUAL SIDE, 12POS, TH ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 303-5650118-3 | 5650118-3 | 1364394-5650118-3 | A115473-ND | 22R8399 | 75AJ1227 |
| Product Name | Electronic Connector | Card Edge Connectors | Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors | Edgeboard Connectors | Conn Sec Ii 6 Pos 100C/l R/a Rohs Compliant Te Connectivity | Card Edge Conn, Dual Side, 12Pos, Th Rohs Compliant Te Connectivity |
| Gender | Female / Jack | Female / Jack | ||||
| Termination | Solder | Solder | ||||
| Connector Type | Card Edge Connector | Card Edge Connector | Card Edge Connector |