Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HUMAN MACHINE INTERFACES
TE CONNECTIVITY ™
565-047 -- OPERATOR INTERFACE
TE Connectivity ™
Operator Interface
565-047
Description
STYLE 7 INTERFACE BOARD. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
STYLE 7 INTERFACE BOARD. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Operator Interface
39302840
Operator Interface
39302840
STYLE 7 INTERFACE BOARD. FREE 2 YEAR RADWELL WARRANTY
STYLE 7 INTERFACE BOARD. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Human Machine Interfaces
Product Number
39302840
Product Name
Operator Interface
Unlock Full Specs
to access all available technical data
Similar Products
BARTEC
POLARIS Remote 15" Sunlight
polaris remote 15 sunlight
Specs
Resolution
VGA; XGA
Display Options
Touch Screen
Width
16.2 inch (411 mm)
View Details
Advantech
Monitor, 17, 1280X1024Pixel, 30Vdc; Meter Display Type Advantech
FPM-5171G-R3BE
Specs
Screen
Graphic
Resolution
XGA; 1280 x 1024 Pixels
Display Size
17.0 inch (432 mm)
View Details
Sensata Technologies
DP700 Digital Readout
Specs
Configuration
Panel
I/O Interfaces
RS232
Type
Flat Panel Display
View Details
Festo Corporation
Machine Interface
CDPX-X-B-W-7
Specs
Display Options
Color
Operating Temperature
32 to 122 F (0 to 50 C)
View Details