TE Connectivity Hard Metric Connector, Plug, 6Pos; Product Range Te Connectivity 5646956-6

Description
HARD METRIC CONNECTOR, PLUG, 6POS; Product Range:-; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:6Rows; Row Pitch:3mm; Contact Material:Phosphor Bronze; Current Rating:10A
Datasheet
Description
HARD METRIC CONNECTOR, PLUG, 6POS; Product Range:-; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:6Rows; Row Pitch:3mm; Contact Material:Phosphor Bronze; Current Rating:10A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 6Pos; Product Range Te Connectivity - 25T0619 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 6Pos; Product Range Te Connectivity
25T0619
Hard Metric Connector, Plug, 6Pos; Product Range Te Connectivity 25T0619
HARD METRIC CONNECTOR, PLUG, 6POS; Product Range:-; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:6Rows; Row Pitch:3mm; Contact Material:Phosphor Bronze; Current Rating:10A

HARD METRIC CONNECTOR, PLUG, 6POS; Product Range:-; No. of Contacts:24Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Solder; No. of Rows:6Rows; Row Pitch:3mm; Contact Material:Phosphor Bronze; Current Rating:10A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 25T0619
Product Name Hard Metric Connector, Plug, 6Pos; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Discrete Sockets - 9094363 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Two Piece 1 1/4
Specs
Product Type IC Socket
View Details