TE Connectivity Connectors, Interconnects - Backplane Connectors - Specialized 5646956-2

Description
Win Source Part Number: 1199224-5646956-2 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: UPM (Universal Power Modules) Number of Positions: 6 Color: Gray Features: Board Guide Connector Type: Header, Male Blades Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tube Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 540 Connector Usage: Backplane Contact Layout, Typical: 6 Power Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 5646956-2 .; 5646956-2.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 5646956-2-ND,5646956 2,2266-5646956-2,A10 1864,-5646956-2-SI Base Product Number: 5646956
Request a Quote Datasheet
Description
Win Source Part Number: 1199224-5646956-2 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: UPM (Universal Power Modules) Number of Positions: 6 Color: Gray Features: Board Guide Connector Type: Header, Male Blades Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tube Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 540 Connector Usage: Backplane Contact Layout, Typical: 6 Power Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 5646956-2 .; 5646956-2.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 5646956-2-ND,5646956 2,2266-5646956-2,A10 1864,-5646956-2-SI Base Product Number: 5646956
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Backplane Connectors - Specialized - 1199224-5646956-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1199224-5646956-2
Connectors, Interconnects - Backplane Connectors - Specialized 1199224-5646956-2
Win Source Part Number: 1199224-5646956-2 Category: Connectors, Interconnects>Backpl ane Connectors - Specialized Series: UPM (Universal Power Modules) Number of Positions: 6 Color: Gray Features: Board Guide Connector Type: Header, Male Blades Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Package: Tube Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 540 Connector Usage: Backplane Contact Layout, Typical: 6 Power Mounting Type: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C Alternative Parts (Cross-Reference): 5646956-2 .; 5646956-2.; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 5646956-2-ND,5646956 2,2266-5646956-2,A10 1864,-5646956-2-SI Base Product Number: 5646956

Win Source Part Number: 1199224-5646956-2
Category: Connectors, Interconnects>Backplane Connectors - Specialized
Series: UPM (Universal Power Modules)
Number of Positions: 6
Color: Gray
Features: Board Guide
Connector Type: Header, Male Blades
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Package: Tube
Connector Style: Blade Power
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 540
Connector Usage: Backplane
Contact Layout, Typical: 6 Power
Mounting Type: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 5646956-2 .; 5646956-2.;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 5646956-2-ND,56469562,2266-5646956-2,A101864,-5646956-2-SI
Base Product Number: 5646956

Buy Now Datasheet
Power Connectors - 5646956-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5646956-2
Power Connectors 5646956-2
UPM PIN ASSEBMBLY, SEQUENCED

UPM PIN ASSEBMBLY, SEQUENCED

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Singapore, Singapore
10A Electronic Connector
407-5646956-2
10A Electronic Connector 407-5646956-2
UPM Header, Male, 6 Pos, 10A, Right Angle, Press-Fit Product overview: 5646956-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5646956-2 can be used for catalog matching and distributor lookup.

UPM Header, Male, 6 Pos, 10A, Right Angle, Press-Fit Product overview: 5646956-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5646956-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Specialized - 5646956-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5646956-2
Backplane Connectors - Specialized 5646956-2
CONN HEADER BLADE PWR 6P EDGE MT

CONN HEADER BLADE PWR 6P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1199224-5646956-2 5646956-2 407-5646956-2 5646956-2
Product Name Connectors, Interconnects - Backplane Connectors - Specialized Power Connectors 10A Electronic Connector Backplane Connectors - Specialized
Termination Press-Fit Press-Fit
Mounting Board Edge, Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1406-2-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details