TE Connectivity Power Connectors 5646955-1

Description
UPM EXPANDED PIN ASSEMBLY
Request a Quote Datasheet
Description
UPM EXPANDED PIN ASSEMBLY
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 5646955-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5646955-1
Power Connectors 5646955-1
UPM EXPANDED PIN ASSEMBLY

UPM EXPANDED PIN ASSEMBLY

Buy Now
Singapore, Singapore
Through-Hole 10A 250V Electronic Connector
407-5646955-1
Through-Hole 10A 250V Electronic Connector 407-5646955-1
Right Angle 5 Pos Power Header, 10A, 250V, Through Hole, Tin Plated Product overview: 5646955-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5646955-1 can be used for catalog matching and distributor lookup.

Right Angle 5 Pos Power Header, 10A, 250V, Through Hole, Tin Plated Product overview: 5646955-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 10A, 250V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 10A, 250V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5646955-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Backplane Connectors - Specialized - 1334385-5646955-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Specialized
1334385-5646955-1
Connectors, Interconnects - Backplane Connectors - Specialized 1334385-5646955-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334385-5646955-1 Category: Connectors, Interconnects>Backpl ane Connectors>Specializ ed Packaging: Tube Number of Positions: 5 Color: Gray Features: Board Guide Connector Type: Header, Male Blades Number of Positions Loaded: All Number of Rows: 1 Termination: Press-Fit Contact Finish: Gold or Gold-Palladium Connector Style: Blade Power Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 31 Mounting: Board Edge, Through Hole, Right Angle Connector Usage: Backplane Contact Layout, Typical: 5 Power Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: A121629,5646955-1-ND Base Product Number: 5646955 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334385-5646955-1
Category: Connectors, Interconnects>Backplane Connectors>Specialized
Packaging: Tube
Number of Positions: 5
Color: Gray
Features: Board Guide
Connector Type: Header, Male Blades
Number of Positions Loaded: All
Number of Rows: 1
Termination: Press-Fit
Contact Finish: Gold or Gold-Palladium
Connector Style: Blade Power
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 31
Mounting: Board Edge, Through Hole, Right Angle
Connector Usage: Backplane
Contact Layout, Typical: 5 Power
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: A121629,5646955-1-ND
Base Product Number: 5646955
RoHS Status: RoHS Compliant

Buy Now Datasheet
Backplane Connectors - Specialized - 5646955-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5646955-1
Backplane Connectors - Specialized 5646955-1
CONN HEADER BLADE PWR 5P EDGE MT

CONN HEADER BLADE PWR 5P EDGE MT

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5646955-1 407-5646955-1 1334385-5646955-1 5646955-1
Product Name Power Connectors Through-Hole 10A 250V Electronic Connector Connectors, Interconnects - Backplane Connectors - Specialized Backplane Connectors - Specialized
Gender Male / Plug
Termination Press-Fit Press-Fit
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Right Angle Pogo Test Probes -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Transducer Receptacles - PT02H-8-4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details