TE ConnectivityHard Metric Backplane Connectors5646948-1
Description
Body Features Primary Product Color : Gray
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 19 Number of Positions : 95 Number of Rows : 5 PCB Mount Orientation : Vertical
Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ] Contact Underplating Material : Nickel
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ] Housing Material : Polyester GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube Packaging Quantity : 13
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No
Signal Characteristics Data Rate (GBS) : 1
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Gray
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 19 Number of Positions : 95 Number of Rows : 5 PCB Mount Orientation : Vertical
Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ] Contact Underplating Material : Nickel
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ] Housing Material : Polyester GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube Packaging Quantity : 13
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No
Signal Characteristics Data Rate (GBS) : 1
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features Primary Product Color : Gray
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 19 Number of Positions : 95 Number of Rows : 5 PCB Mount Orientation : Vertical
Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ] Contact Underplating Material : Nickel
Housing Features Centerline (Pitch) : 2 MM [.078 INCH ] Housing Material : Polyester GF
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Tube Packaging Quantity : 13
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No
Signal Characteristics Data Rate (GBS) : 1
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
Primary Product Color : Gray
Configuration Features
Backplane Architecture : Traditional Backplane
Number of Columns : 19
Number of Positions : 95
Number of Rows : 5
PCB Mount Orientation : Vertical
Contact Features
CompactPCI Designation : None
Contact Base Material : Phosphor Bronze
Contact Current Rating (Max) (AMP) : 1.5
Contact Mating Area Plating Material : Gold (Au)
Contact Mating Area Plating Material Thickness : .38 MICM [15 MICIN ]
Contact Underplating Material : Nickel
Housing Features
Centerline (Pitch) : 2 MM [.078 INCH ]
Housing Material : Polyester GF
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
Connector Mounting Type : Board Mount
Operation/Application
Circuit Application : Signal
Packaging Features
Packaging Method : Tube
Packaging Quantity : 13
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Board-to-Board
PCB Connector Type : PCB Mount Header
Sealable : No
Signal Characteristics
Data Rate (GBS) : 1
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]