TE Connectivity Connector Hardware 5646918-2

Description
Body Features Primary Product Material : Zinc Alloy Die Casting Primary Product Plating Material : Nickel over Copper Product Orientation : Right Angle Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware
Request a Quote
Description
Body Features Primary Product Material : Zinc Alloy Die Casting Primary Product Plating Material : Nickel over Copper Product Orientation : Right Angle Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 5646918-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
5646918-2
Connector Hardware 5646918-2
Body Features Primary Product Material : Zinc Alloy Die Casting Primary Product Plating Material : Nickel over Copper Product Orientation : Right Angle Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware

Body Features


  • Primary Product Material : Zinc Alloy Die Casting
  • Primary Product Plating Material : Nickel over Copper
  • Product Orientation : Right Angle

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware
Buy Now
Power Connectors - 5646918-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
5646918-2
Power Connectors 5646918-2
UPM GUIDE MODULE

UPM GUIDE MODULE

Buy Now
Upm Guide Module Amp - Te Connectivity - 99X6184 - Newark, An Avnet Company
Chicago, IL, United States
Upm Guide Module Amp - Te Connectivity
99X6184
Upm Guide Module Amp - Te Connectivity 99X6184
UPM GUIDE MODULE

UPM GUIDE MODULE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5646918-2 5646918-2 99X6184
Product Name Connector Hardware Power Connectors Upm Guide Module Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details