TE Connectivity Hard Metric Backplane Connectors 5646764-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 220 Number of Rows : 10 Number of Signal Positions : 176 PCB Mount Orientation : Vertical Rows Loaded : G, Z, E, I, B, F, C, H, A, D Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 6.75 MM , 8.25 MM , 5.25 MM  [.207 INCH , .325 INCH , .266 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center, Polarizing Peg Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 220 Number of Rows : 10 Number of Signal Positions : 176 PCB Mount Orientation : Vertical Rows Loaded : G, Z, E, I, B, F, C, H, A, D Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 6.75 MM , 8.25 MM , 5.25 MM  [.207 INCH , .325 INCH , .266 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center, Polarizing Peg Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5646764-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5646764-1
Hard Metric Backplane Connectors 5646764-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 220 Number of Rows : 10 Number of Signal Positions : 176 PCB Mount Orientation : Vertical Rows Loaded : G, Z, E, I, B, F, C, H, A, D Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 6.75 MM , 8.25 MM , 5.25 MM  [.207 INCH , .325 INCH , .266 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center, Polarizing Peg Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 25
  • Number of Positions : 220
  • Number of Rows : 10
  • Number of Signal Positions : 176
  • PCB Mount Orientation : Vertical
  • Rows Loaded : G, Z, E, I, B, F, C, H, A, D

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Length : 6.75 MM , 8.25 MM , 5.25 MM  [.207 INCH , .325 INCH , .266 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.7 MM  [.146 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 50 MM  [1.969 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Multi-Purpose Center, Polarizing Peg

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 10

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 5646764-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5646764-1
Board to Board & Mezzanine Connectors 5646764-1
2MM HM ASY,T-D,HDR,10R,220, AP

2MM HM ASY,T-D,HDR,10R,220,AP

Buy Now
Hard Metric, Standard - 5646764-1-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
5646764-1-ND
Hard Metric, Standard 5646764-1-ND
"220 (176 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"220 (176 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
2Mm Hm Asy,t-D,hdr,10R,220,ap Amp - Te Connectivity - 99X6183 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Hm Asy,t-D,hdr,10R,220,ap Amp - Te Connectivity
99X6183
2Mm Hm Asy,t-D,hdr,10R,220,ap Amp - Te Connectivity 99X6183
2MM HM ASY,T-D,HDR,10R,220, AP

2MM HM ASY,T-D,HDR,10R,220,AP

Supplier's Site
2Mm Hm Asy,t-D,hdr,10R,220,ap Amp - Te Connectivity - 76AC9090 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Hm Asy,t-D,hdr,10R,220,ap Amp - Te Connectivity
76AC9090
2Mm Hm Asy,t-D,hdr,10R,220,ap Amp - Te Connectivity 76AC9090
2MM HM ASY,T-D,HDR,10R,220, AP

2MM HM ASY,T-D,HDR,10R,220,AP

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 5646764-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5646764-1
Backplane Connectors - Hard Metric, Standard 5646764-1
CONN HEADER 220POS 2MM PRESS-FIT

CONN HEADER 220POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 5646764-1 5646764-1 5646764-1-ND 99X6183 5646764-1
Product Name Hard Metric Backplane Connectors Board to Board & Mezzanine Connectors Hard Metric, Standard 2Mm Hm Asy,t-D,hdr,10R,220,ap Amp - Te Connectivity Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount Through Hole
Current Rating 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data