Body Features
Configuration Features
Contact Features
Housing Features
Mechanical Attachment
Operation/Applicatio
Packaging Features
Product Type Features
Signal Characteristics
Usage Conditions
2MM HM,ASY,T-D/E,HDR,8R,
Conn Hard Metric PL 200 POS 2mm Press Fit ST Thru-Hole Product overview: 5646729-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5646729-1 can be used for catalog matching and distributor lookup.
"200 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764472-5646729-1
Series: Z-PACK
Packaging: Bulk
Number of Positions: 200
Pitch: 0.079" (2.00mm)
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 8
Termination: Press-Fit
Connector Style: DE 25
Voltage Rating: 750Vrms
Current Rating: 1.5A
Categories: Connectors, Interconnects
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
2MM HM,ASY,T-D/E,HDR,8R,
CONN HEADER 200POS 2MM PRESS-FIT
CONN HEADER 200POS 2MM PRESS-FIT
| TE Connectivity | Powell Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 5646729-1 | 5646729-1 | 407-5646729-1 | 5646729-1-ND | 764472-5646729-1 | 75AC9388 | 5646729-1 | 5646729-1 |
| Product Name | Hard Metric Backplane Connectors | Board to Board & Mezzanine Connectors | Electronic Connector | Hard Metric, Standard | Backplane Connectors - 5646729-1 | 2Mm Hm,asy,t-D/e,hdr,8R,200,ap Amp - Te Connectivity | Backplane Connectors - Hard Metric, Standard | Hard Metric, Standard |
| Category | Board to Board Connector | |||||||
| Mounting | Board Mount | Through Hole | Through Hole | Through Hole | ||||
| Current Rating | 1.5 amps | 1.5 amps | ||||||
| Contact Pitch | 1.98 mm (0.0780 inch) | 2.01 mm (0.0790 inch) | ||||||
| Number of Contacts | 200 # | 200 # |