TE Connectivity ™ Electronic Connector 5646648-1

Description
CONN RCPT HIGH SPEED 240POS PCB Product overview: 5646648-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5646648-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CONN RCPT HIGH SPEED 240POS PCB Product overview: 5646648-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5646648-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 407-5646648-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-5646648-1
Electronic Connector 407-5646648-1
CONN RCPT HIGH SPEED 240POS PCB Product overview: 5646648-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5646648-1 can be used for catalog matching and distributor lookup.

CONN RCPT HIGH SPEED 240POS PCB Product overview: 5646648-1 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5646648-1 can be used for catalog matching and distributor lookup.

Supplier's Site
Backplane Connectors - 5646648-1 - 764057-5646648-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5646648-1
764057-5646648-1
Backplane Connectors - 5646648-1 764057-5646648-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 764057-5646648-1 Series: Z-PACK SL100 Packaging: Tube Number of Positions: 240 Pitch: 0.100" (2.54mm) Color: Black Operating Temperature Range: -65°C ~ 125°C Features: Mating Guide Connector Type: Receptacle, Female Sockets Number of Positions Loaded: 160 Number of Rows: 6 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: High Speed Mounting: Through Hole, Right Angle Family Name: 5646648 Categories: Connectors, Interconnects Introduction Date: January 01, 2000 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 144

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 764057-5646648-1
Series: Z-PACK SL100
Packaging: Tube
Number of Positions: 240
Pitch: 0.100" (2.54mm)
Color: Black
Operating Temperature Range: -65°C ~ 125°C
Features: Mating Guide
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: 160
Number of Rows: 6
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: High Speed
Mounting: Through Hole, Right Angle
Family Name: 5646648
Categories: Connectors, Interconnects
Introduction Date: January 01, 2000
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 144

Buy Now Datasheet
Backplane Connectors - Specialized - 5646648-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
5646648-1
Backplane Connectors - Specialized 5646648-1
CONN RCPT HIGH SPEED 240POS PCB

CONN RCPT HIGH SPEED 240POS PCB

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 407-5646648-1 764057-5646648-1 5646648-1
Product Name Electronic Connector Backplane Connectors - 5646648-1 Backplane Connectors - Specialized
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products