TE Connectivity Hard Metric Backplane Connectors 5646539-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Co-Planar, Traditional Backplane Number of Columns : 25 Number of Positions : 200 Number of Rows : 8 Number of Signal Positions : 200 PCB Mount Orientation : Vertical Rows Loaded : G, A, D, H, F, C, B, E Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Performance Based Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.34 MM  [.132 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Co-Planar, Traditional Backplane Number of Columns : 25 Number of Positions : 200 Number of Rows : 8 Number of Signal Positions : 200 PCB Mount Orientation : Vertical Rows Loaded : G, A, D, H, F, C, B, E Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Performance Based Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.34 MM  [.132 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5646539-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5646539-1
Hard Metric Backplane Connectors 5646539-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Co-Planar, Traditional Backplane Number of Columns : 25 Number of Positions : 200 Number of Rows : 8 Number of Signal Positions : 200 PCB Mount Orientation : Vertical Rows Loaded : G, A, D, H, F, C, B, E Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Performance Based Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.34 MM  [.132 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Co-Planar, Traditional Backplane
  • Number of Columns : 25
  • Number of Positions : 200
  • Number of Rows : 8
  • Number of Signal Positions : 200
  • PCB Mount Orientation : Vertical
  • Rows Loaded : G, A, D, H, F, C, B, E

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Performance Based
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.34 MM  [.132 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 50 MM  [1.969 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Multi-Purpose Center

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 10

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now
Hard Metric, Standard - 5646539-1-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
5646539-1-ND
Hard Metric, Standard 5646539-1-ND
"200 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole"

"200 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5646539-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5646539-1
Board to Board & Mezzanine Connectors 5646539-1
2MM H.M. 8 ROW E VERT. RECEPT.

2MM H.M. 8 ROW E VERT. RECEPT.

Buy Now
2Mm H.m. 8 Row E Vert. Recept. Rohs Compliant Amp - Te Connectivity - 42K7340 - Newark, An Avnet Company
Chicago, IL, United States
2Mm H.m. 8 Row E Vert. Recept. Rohs Compliant Amp - Te Connectivity
42K7340
2Mm H.m. 8 Row E Vert. Recept. Rohs Compliant Amp - Te Connectivity 42K7340
2MM H.M. 8 ROW E VERT. RECEPT. ROHS COMPLIANT: YES

2MM H.M. 8 ROW E VERT. RECEPT. ROHS COMPLIANT: YES

Supplier's Site
2Mm H.m. 8 Row E Vert. Recept. Amp - Te Connectivity - 76AC9085 - Newark, An Avnet Company
Chicago, IL, United States
2Mm H.m. 8 Row E Vert. Recept. Amp - Te Connectivity
76AC9085
2Mm H.m. 8 Row E Vert. Recept. Amp - Te Connectivity 76AC9085
2MM H.M. 8 ROW E VERT. RECEPT.

2MM H.M. 8 ROW E VERT. RECEPT.

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 5646539-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5646539-1
Backplane Connectors - Hard Metric, Standard 5646539-1
CONN RECEPT 200POS 2MM PRESS-FIT

CONN RECEPT 200POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5646539-1 5646539-1-ND 5646539-1 42K7340 5646539-1
Product Name Hard Metric Backplane Connectors Hard Metric, Standard Board to Board & Mezzanine Connectors 2Mm H.m. 8 Row E Vert. Recept. Rohs Compliant Amp - Te Connectivity Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount Through Hole
Current Rating 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data