TE Connectivity Hard Metric Connector, Header, 146 Position, 2Mm; Product Range Amp Te Connectivity 5646533-1

Description
HARD METRIC CONNECTOR, HEADER, 146 POSITION, 2MM; Product Range:Z-PACK Series; No. of Contacts:146Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, HEADER, 146 POSITION, 2MM; Product Range:Z-PACK Series; No. of Contacts:146Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 146 Position, 2Mm; Product Range Amp Te Connectivity - 42K7339 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 146 Position, 2Mm; Product Range Amp Te Connectivity
42K7339
Hard Metric Connector, Header, 146 Position, 2Mm; Product Range Amp Te Connectivity 42K7339
HARD METRIC CONNECTOR, HEADER, 146 POSITION, 2MM; Product Range:Z-PACK Series; No. of Contacts:146Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 146 POSITION, 2MM; Product Range:Z-PACK Series; No. of Contacts:146Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:7Rows; Row Pitch:2mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 42K7339
Product Name Hard Metric Connector, Header, 146 Position, 2Mm; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
D-Sub Standard Board Mount - D25S33E6UV00LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
Headers & Wire Housings - 102536-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details