TE Connectivity Hard Metric, Standard 5646532-1

Description
"127 (95 + 32 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Request a Quote Datasheet
Description
"127 (95 + 32 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric, Standard - A97831-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A97831-ND
Hard Metric, Standard A97831-ND
"127 (95 + 32 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"127 (95 + 32 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5646532-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5646532-1
Board to Board & Mezzanine Connectors 5646532-1
Z-PACK 2MM HM TYPE A/B 127P

Z-PACK 2MM HM TYPE A/B 127P

Buy Now
Backplane Connectors - Hard Metric, Standard - 5646532-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5646532-1
Backplane Connectors - Hard Metric, Standard 5646532-1
CONN HEADER 127POS 2MM PRESS-FIT

CONN HEADER 127POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A97831-ND 5646532-1 5646532-1
Product Name Hard Metric, Standard Board to Board & Mezzanine Connectors Backplane Connectors - Hard Metric, Standard
Connector Type Header, Male Pins Board to Board Connector
Mounting Through Hole
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A25002-016-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount, Right Angle
Voltage Rating 600 volts
View Details
PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-11300-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
25+25 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details