TE Connectivity Hard Metric Connector, Plug, 88Pos; Product Range Amp Te Connectivity 5646513-1

Description
HARD METRIC CONNECTOR, PLUG, 88POS; Product Range:Z-PACK Series; No. of Contacts:88Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet
Description
HARD METRIC CONNECTOR, PLUG, 88POS; Product Range:Z-PACK Series; No. of Contacts:88Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Plug, 88Pos; Product Range Amp Te Connectivity - 42K8775 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Plug, 88Pos; Product Range Amp Te Connectivity
42K8775
Hard Metric Connector, Plug, 88Pos; Product Range Amp Te Connectivity 42K8775
HARD METRIC CONNECTOR, PLUG, 88POS; Product Range:Z-PACK Series; No. of Contacts:88Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HARD METRIC CONNECTOR, PLUG, 88POS; Product Range:Z-PACK Series; No. of Contacts:88Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 42K8775
Product Name Hard Metric Connector, Plug, 88Pos; Product Range Amp Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Discrete Sockets - 9094341 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details
SD Card PCB Mount Socket -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type SD Card
Mounting Through-Hole
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details