TE Connectivity Conn, Card Edge, Rcpt, 110Pos, 2Mm; Product Range Amp - Te Connectivity 5646489-1.

Description
CONN, CARD EDGE, RCPT, 110POS, 2MM; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Hard Metric (HM)RoHS Compliant: Yes
Datasheet
Description
CONN, CARD EDGE, RCPT, 110POS, 2MM; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Hard Metric (HM)RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conn, Card Edge, Rcpt, 110Pos, 2Mm; Product Range Amp - Te Connectivity - 29AC0410 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Card Edge, Rcpt, 110Pos, 2Mm; Product Range Amp - Te Connectivity
29AC0410
Conn, Card Edge, Rcpt, 110Pos, 2Mm; Product Range Amp - Te Connectivity 29AC0410
CONN, CARD EDGE, RCPT, 110POS, 2MM; Product Range:Z-PACK Series; No. of Contacts:110Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Hard Metric (HM)RoHS Compliant: Yes

CONN, CARD EDGE, RCPT, 110POS, 2MM; Product Range:Z-PACK Series; No. of Contacts:110Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Connector Type:Hard Metric (HM)RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0410
Product Name Conn, Card Edge, Rcpt, 110Pos, 2Mm; Product Range Amp - Te Connectivity
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - NALC7 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
Blade Type Power Connector Contacts - 2243-1328G2-BK-ND - DigiKey
Specs
Contact Size (AWG) 3 AWG
View Details
2 suppliers
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details