TE Connectivity Product Range Amp - Te Connectivity 5646488-1.

Description
Product Range:Z-PACK Series; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze; Connector Polarization:None RoHS Compliant: Yes
Description
Product Range:Z-PACK Series; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze; Connector Polarization:None RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 15AC5674 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
15AC5674
Product Range Amp - Te Connectivity 15AC5674
Product Range:Z-PACK Series; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze; Connector Polarization:None RoHS Compliant: Yes

Product Range:Z-PACK Series; No. of Contacts:95Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:5Rows; Row Pitch:2mm; Contact Material:Phosphor Bronze; Connector Polarization:None RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 15AC5674
Product Name Product Range Amp - Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products