TE Connectivity Hard Metric Backplane Connectors 5646488-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 19 Number of Positions : 95 Number of Rows : 5 Number of Signal Positions : 110, 125 PCB Mount Orientation : Right Angle Rows Loaded : E, C, D, B, A Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 38 MM  [1.496 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 14 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 19 Number of Positions : 95 Number of Rows : 5 Number of Signal Positions : 110, 125 PCB Mount Orientation : Right Angle Rows Loaded : E, C, D, B, A Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 38 MM  [1.496 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 14 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5646488-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5646488-1
Hard Metric Backplane Connectors 5646488-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 19 Number of Positions : 95 Number of Rows : 5 Number of Signal Positions : 110, 125 PCB Mount Orientation : Right Angle Rows Loaded : E, C, D, B, A Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 38 MM  [1.496 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 14 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 19
  • Number of Positions : 95
  • Number of Rows : 5
  • Number of Signal Positions : 110, 125
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : E, C, D, B, A

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .38 MICM  [15 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.3 MM  [.13 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 38 MM  [1.496 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Front Mating Level : Level 1
  • Mating Alignment Type : Multi-Purpose Center

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 14

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Connectors,Interconn ects Package: 24-VFDFN Exposed Pad Product Status: Preliminary Connector Type: Receptacle Connector Style: High Density (HDC, HDI, HPC) Pitch: 0.200" (5.08mm) Mounting Type: Fixed Termination: Solder Contact Finish Thickness: 100μin (2.54μm)

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Connectors,Interconnects
Package: 24-VFDFN Exposed Pad
Product Status: Preliminary
Connector Type: Receptacle
Connector Style: High Density (HDC, HDI, HPC)
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Termination: Solder
Contact Finish Thickness: 100μin (2.54μm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-5646488-1
Electronic Connector 407-5646488-1
2mm Right Angle Female Header, 95 Pos, Shielded, Press-Fit Product overview: 5646488-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5646488-1 can be used for catalog matching and distributor lookup.

2mm Right Angle Female Header, 95 Pos, Shielded, Press-Fit Product overview: 5646488-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5646488-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard Metric, Standard - A97860-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A97860-ND
Hard Metric, Standard A97860-ND
"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5646488-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5646488-1
Board to Board & Mezzanine Connectors 5646488-1
2MM H.M., A/B-19 RECEPT. ASSY.

2MM H.M., A/B-19 RECEPT. ASSY.

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5646488-1
Board to Board & Mezzanine Connectors 5646488-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
2Mm H.m., A/b-19 Recept. Assy. Amp - Te Connectivity - 42AJ4973 - Newark, An Avnet Company
Chicago, IL, United States
2Mm H.m., A/b-19 Recept. Assy. Amp - Te Connectivity
42AJ4973
2Mm H.m., A/b-19 Recept. Assy. Amp - Te Connectivity 42AJ4973
2MM H.M., A/B-19 RECEPT. ASSY.

2MM H.M., A/B-19 RECEPT. ASSY.

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 5646488-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5646488-1
Backplane Connectors - Hard Metric, Standard 5646488-1
CONN RECEPT 95POS 2MM PRESS-FIT

CONN RECEPT 95POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5646488-1 407-5646488-1 A97860-ND 5646488-1 42AJ4973 5646488-1
Product Name Hard Metric Backplane Connectors Connectors,Interconnects Electronic Connector Hard Metric, Standard Board to Board & Mezzanine Connectors 2Mm H.m., A/b-19 Recept. Assy. Amp - Te Connectivity Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Mounting Board Mount Fixed Board Edge, Through Hole, Right Angle
Current Rating 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Number of Contacts 95 # 95 #
Unlock Full Specs
to access all available technical data