TE Connectivity Hard Metric Backplane Connectors 5646487-9

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 200 Number of Rows : 8 Number of Signal Positions : 200 PCB Mount Orientation : Right Angle Rows Loaded : A, H, G, C, E, D, F, B Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Performance Based Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding, Grounding Contact PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 200 Number of Rows : 8 Number of Signal Positions : 200 PCB Mount Orientation : Right Angle Rows Loaded : A, H, G, C, E, D, F, B Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Performance Based Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding, Grounding Contact PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5646487-9 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5646487-9
Hard Metric Backplane Connectors 5646487-9
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 200 Number of Rows : 8 Number of Signal Positions : 200 PCB Mount Orientation : Right Angle Rows Loaded : A, H, G, C, E, D, F, B Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Performance Based Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Ground Feature Type : Ground Return Shielding, Grounding Contact PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 25
  • Number of Positions : 200
  • Number of Rows : 8
  • Number of Signal Positions : 200
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : A, H, G, C, E, D, F, B

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Performance Based
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.3 MM  [.13 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 50 MM  [1.969 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Multi-Purpose Center

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 10

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Ground Feature Type : Ground Return Shielding, Grounding Contact
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 5646487-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5646487-9
Board to Board & Mezzanine Connectors 5646487-9
2MMHM,8R,T-E,W/SHLD, HM15 LUBE

2MMHM,8R,T-E,W/SHLD,HM15 LUBE

Buy Now
Singapore, Singapore
Electronic Connector
406-5646487-9
Electronic Connector 406-5646487-9
CONN RECEPT 200POS 2MM PRESS-FIT Product overview: 5646487-9 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-5646487-9 can be used for catalog matching and distributor lookup.

CONN RECEPT 200POS 2MM PRESS-FIT Product overview: 5646487-9 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Hard Metric Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 406-5646487-9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard Metric, Standard - 5646487-9-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
5646487-9-ND
Hard Metric, Standard 5646487-9-ND
"200 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"200 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard - 1333274-5646487-9 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard
1333274-5646487-9
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard 1333274-5646487-9
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1333274-5646487-9 Category: Connectors, Interconnects>Backpl ane Connectors>Hard Metric, Standard Packaging: Tube Number of Positions: 200 Pitch: 0.079" (2.00mm) Features: Upper Shield Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 8 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Connector Style: E 25 Voltage Rating: 750Vrms Standard Package: 120 Mounting: Board Edge, Through Hole, Right Angle Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Base Product Number: 5646487 RoHS Status: RoHS Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1333274-5646487-9
Category: Connectors, Interconnects>Backplane Connectors>Hard Metric, Standard
Packaging: Tube
Number of Positions: 200
Pitch: 0.079" (2.00mm)
Features: Upper Shield
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 8
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Connector Style: E 25
Voltage Rating: 750Vrms
Standard Package: 120
Mounting: Board Edge, Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Base Product Number: 5646487
RoHS Status: RoHS Compliant

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 5646487-9 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5646487-9
Backplane Connectors - Hard Metric, Standard 5646487-9
CONN RECEPT 200POS 2MM PRESS-FIT

CONN RECEPT 200POS 2MM PRESS-FIT

Supplier's Site Datasheet
2Mmhm,8R,t-E,w/shld,hm15 Lube Amp - Te Connectivity - 99X6182 - Newark, An Avnet Company
Chicago, IL, United States
2Mmhm,8R,t-E,w/shld,hm15 Lube Amp - Te Connectivity
99X6182
2Mmhm,8R,t-E,w/shld,hm15 Lube Amp - Te Connectivity 99X6182
2MMHM,8R,T-E,W/SHLD, HM15 LUBE

2MMHM,8R,T-E,W/SHLD,HM15 LUBE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5646487-9 5646487-9 406-5646487-9 5646487-9-ND 1333274-5646487-9 5646487-9 99X6182
Product Name Hard Metric Backplane Connectors Board to Board & Mezzanine Connectors Electronic Connector Hard Metric, Standard Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard Backplane Connectors - Hard Metric, Standard 2Mmhm,8R,t-E,w/shld,hm15 Lube Amp - Te Connectivity
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit Press-Fit
Mounting Board Mount Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle
Current Rating 1.5 amps 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data