TE Connectivity Product Range Amp - Te Connectivity 5646486-1.

Description
Product Range:Z-PACK HM Series; No. of Contacts:176Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
Product Range:Z-PACK HM Series; No. of Contacts:176Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp - Te Connectivity - 29AC0409 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp - Te Connectivity
29AC0409
Product Range Amp - Te Connectivity 29AC0409
Product Range:Z-PACK HM Series; No. of Contacts:176Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Product Range:Z-PACK HM Series; No. of Contacts:176Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:1.5mm; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 29AC0409
Product Name Product Range Amp - Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details