TE Connectivity Hard Metric Connector, Receptacle 200 Position; Product Range Amp - Te Connectivity 5646445-1.

Description
HARD METRIC CONNECTOR, RECEPTACLE 200 POSITION; Product Range:Z-PACK Series; No. of Contacts:200Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Size:1.891" RoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, RECEPTACLE 200 POSITION; Product Range:Z-PACK Series; No. of Contacts:200Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Size:1.891" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Receptacle 200 Position; Product Range Amp - Te Connectivity - 30AC5315 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle 200 Position; Product Range Amp - Te Connectivity
30AC5315
Hard Metric Connector, Receptacle 200 Position; Product Range Amp - Te Connectivity 30AC5315
HARD METRIC CONNECTOR, RECEPTACLE 200 POSITION; Product Range:Z-PACK Series; No. of Contacts:200Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Size:1.891" RoHS Compliant: Yes

HARD METRIC CONNECTOR, RECEPTACLE 200 POSITION; Product Range:Z-PACK Series; No. of Contacts:200Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Size:1.891" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC5315
Product Name Hard Metric Connector, Receptacle 200 Position; Product Range Amp - Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
MINI DIN JACK 6 POSITIONS VERTICAL - 80203-508V6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details