TE Connectivity Hard Metric Backplane Connectors 5646442-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 176 Number of Rows : 8 Number of Signal Positions : 176 PCB Mount Orientation : Right Angle Rows Loaded : F, C, B, H, G, A, D, E Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Performance Based Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 48 MM  [1.89 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 176 Number of Rows : 8 Number of Signal Positions : 176 PCB Mount Orientation : Right Angle Rows Loaded : F, C, B, H, G, A, D, E Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Performance Based Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 48 MM  [1.89 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5646442-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5646442-1
Hard Metric Backplane Connectors 5646442-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 176 Number of Rows : 8 Number of Signal Positions : 176 PCB Mount Orientation : Right Angle Rows Loaded : F, C, B, H, G, A, D, E Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Performance Based Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length : 3.3 MM  [.13 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 48 MM  [1.89 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Box Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 25
  • Number of Positions : 176
  • Number of Rows : 8
  • Number of Signal Positions : 176
  • PCB Mount Orientation : Right Angle
  • Rows Loaded : F, C, B, H, G, A, D, E

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Performance Based
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.3 MM  [.13 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 48 MM  [1.89 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Multi-Purpose Center

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 10

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Singapore, Singapore
1.5A 750V Electronic Connector
407-5646442-1
1.5A 750V Electronic Connector 407-5646442-1
2mm 8 Row Receptacle Header, 176 Pos, Gold, 1.5A, 750V, Right Angle Product overview: 5646442-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 750V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5646442-1 can be used for catalog matching and distributor lookup.

2mm 8 Row Receptacle Header, 176 Pos, Gold, 1.5A, 750V, Right Angle Product overview: 5646442-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5A, 750V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1.5A, 750V, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5646442-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - 5646442-1 - 197792-5646442-1 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 5646442-1
197792-5646442-1
Backplane Connectors - 5646442-1 197792-5646442-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 197792-5646442-1 Packaging: Tube/Rail Number of Positions: 176 Pitch: 0.079" (2.00mm) Connector Type: Receptacle, Female Sockets Number of Positions Loaded: All Number of Rows: 8 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30μin (0.76μm) Connector Style: D 22 Voltage Rating: 750Vrms Current Rating: 1.5A Mounting: Board Edge, Through Hole, Right Angle Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 197792-5646442-1
Packaging: Tube/Rail
Number of Positions: 176
Pitch: 0.079" (2.00mm)
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 8
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30μin (0.76μm)
Connector Style: D 22
Voltage Rating: 750Vrms
Current Rating: 1.5A
Mounting: Board Edge, Through Hole, Right Angle
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Hard Metric, Standard - A97865-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A97865-ND
Hard Metric, Standard A97865-ND
"176 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"176 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 5646442-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5646442-1
Board to Board & Mezzanine Connectors 5646442-1
2MM HM,ASY,T-D,REC,TWIST TULIP

2MM HM,ASY,T-D,REC,TWIST TULIP

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5646442-1
Board to Board & Mezzanine Connectors 5646442-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
2Mm Hm,asy,t-D,rec,twist Tulip Amp - Te Connectivity - 76AC9079 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Hm,asy,t-D,rec,twist Tulip Amp - Te Connectivity
76AC9079
2Mm Hm,asy,t-D,rec,twist Tulip Amp - Te Connectivity 76AC9079
2MM HM,ASY,T-D,REC,TWIST TULIP

2MM HM,ASY,T-D,REC,TWIST TULIP

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 5646442-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5646442-1
Backplane Connectors - Hard Metric, Standard 5646442-1
CONN RECEPT 176POS 2MM PRESS-FIT

CONN RECEPT 176POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Powell Electronics, Inc. Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5646442-1 407-5646442-1 197792-5646442-1 A97865-ND 5646442-1 76AC9079 5646442-1
Product Name Hard Metric Backplane Connectors 1.5A 750V Electronic Connector Backplane Connectors - 5646442-1 Hard Metric, Standard Board to Board & Mezzanine Connectors 2Mm Hm,asy,t-D,rec,twist Tulip Amp - Te Connectivity Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Termination Through Hole - Press-Fit Solder Press-Fit
Mounting Board Mount Board Edge, Through Hole, Right Angle Board Edge, Through Hole, Right Angle
Current Rating 1.5 amps 1.5 amps 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data