TE Connectivity Hard Metric Backplane Connectors 5646357-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 250 Number of Rows : 10 Number of Signal Positions : 200 PCB Mount Orientation : Vertical Rows Loaded : A, H, B, Z, D, I, E, F, C Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 8.25 MM , 5.25 MM  [.207 INCH , .325 INCH ] Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 250 Number of Rows : 10 Number of Signal Positions : 200 PCB Mount Orientation : Vertical Rows Loaded : A, H, B, Z, D, I, E, F, C Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 8.25 MM , 5.25 MM  [.207 INCH , .325 INCH ] Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 5646357-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
5646357-1
Hard Metric Backplane Connectors 5646357-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 250 Number of Rows : 10 Number of Signal Positions : 200 PCB Mount Orientation : Vertical Rows Loaded : A, H, B, Z, D, I, E, F, C Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Length : 8.25 MM , 5.25 MM  [.207 INCH , .325 INCH ] Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin Contact Underplating Material : Nickel Feedthrough Post Length : 3.7 MM  [.146 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 50 MM  [1.969 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Front Mating Level : Level 1 Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Crosstalk Version : Standard Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 25
  • Number of Positions : 250
  • Number of Rows : 10
  • Number of Signal Positions : 200
  • PCB Mount Orientation : Vertical
  • Rows Loaded : A, H, B, Z, D, I, E, F, C

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Length : 8.25 MM , 5.25 MM  [.207 INCH , .325 INCH ]
  • Contact Mating Area Plating Material : Gold Flash over Palladium Nickel, Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length : 3.7 MM  [.146 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 50 MM  [1.969 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Front Mating Level : Level 1
  • Mating Alignment Type : Multi-Purpose Center

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 10

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Crosstalk Version : Standard
  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 5646357-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5646357-1
Board to Board & Mezzanine Connectors 5646357-1
2MM HM ASY,T-B,HDR,10R,250, AP

2MM HM ASY,T-B,HDR,10R,250,AP

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
5646357-1
Board to Board & Mezzanine Connectors 5646357-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Hard Metric, Standard - A97863-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A97863-ND
Hard Metric, Standard A97863-ND
"250 (200 + 50 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"250 (200 + 50 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard - 1016859-5646357-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard
1016859-5646357-1
Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard 1016859-5646357-1
Win Source Part Number: 1016859-5646357-1 Category: Connectors, Interconnects>Backpl ane Connectors - Hard Metric, Standard Series: Z-PACK Number of Positions: 250 (200 + 50 Ground) Pitch: 0.079" (2.00mm) Connector Type: Header, Male Pins Number of Positions Loaded: All Number of Rows: 8 + 2 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tube Connector Style: E 25 Voltage Rating: 750Vrms Standard Package: 10 Connector Usage: Backplane Mounting Type: Through Hole Temperature Range - Operating: -55°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.5 A REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: -5646357-1-SI,564635 71,5646357-1-ND,A978 63 Base Product Number: 5646357

Win Source Part Number: 1016859-5646357-1
Category: Connectors, Interconnects>Backplane Connectors - Hard Metric, Standard
Series: Z-PACK
Number of Positions: 250 (200 + 50 Ground)
Pitch: 0.079" (2.00mm)
Connector Type: Header, Male Pins
Number of Positions Loaded: All
Number of Rows: 8 + 2
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tube
Connector Style: E 25
Voltage Rating: 750Vrms
Standard Package: 10
Connector Usage: Backplane
Mounting Type: Through Hole
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.5 A
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: -5646357-1-SI,56463571,5646357-1-ND,A97863
Base Product Number: 5646357

Buy Now Datasheet
Singapore, Singapore
Through-Hole Electronic Connector
407-5646357-1
Through-Hole Electronic Connector 407-5646357-1
2mm Pitch 250 Pos Male Header, Through Hole, Straight, Gold Contact Product overview: 5646357-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5646357-1 can be used for catalog matching and distributor lookup.

2mm Pitch 250 Pos Male Header, Through Hole, Straight, Gold Contact Product overview: 5646357-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-5646357-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard Metric, Standard - 5646357-1 - ODG (Origin Data Global)
Shenzhen, China
Hard Metric, Standard
5646357-1
Hard Metric, Standard 5646357-1
CONN HEADER 250POS 2MM PRESS-FIT

CONN HEADER 250POS 2MM PRESS-FIT

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - 5646357-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
5646357-1
Backplane Connectors - Hard Metric, Standard 5646357-1
CONN HEADER 250POS 2MM PRESS-FIT

CONN HEADER 250POS 2MM PRESS-FIT

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5646357-1 5646357-1 A97863-ND 1016859-5646357-1 407-5646357-1 5646357-1 5646357-1
Product Name Hard Metric Backplane Connectors Board to Board & Mezzanine Connectors Hard Metric, Standard Connectors, Interconnects - Backplane Connectors - Hard Metric, Standard Through-Hole Electronic Connector Hard Metric, Standard Backplane Connectors - Hard Metric, Standard
Category Board to Board Connector
Termination Through Hole - Press-Fit Press-Fit Press-Fit Press-Fit
Mounting Board Mount Through Hole Through Hole Through Hole
Current Rating 1.5 amps 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data