TE Connectivity Hard Metric Connector, Header, 176 Position; Product Range Te Connectivity 5646346-1

Description
HARD METRIC CONNECTOR, HEADER, 176 POSITION; Product Range:-; No. of Contacts:176Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes
Description
HARD METRIC CONNECTOR, HEADER, 176 POSITION; Product Range:-; No. of Contacts:176Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Connector, Header, 176 Position; Product Range Te Connectivity - 42K7324 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Header, 176 Position; Product Range Te Connectivity
42K7324
Hard Metric Connector, Header, 176 Position; Product Range Te Connectivity 42K7324
HARD METRIC CONNECTOR, HEADER, 176 POSITION; Product Range:-; No. of Contacts:176Contacts ; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

HARD METRIC CONNECTOR, HEADER, 176 POSITION; Product Range:-; No. of Contacts:176Contacts; Pitch Spacing:2mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:8Rows; Row Pitch:-; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 42K7324
Product Name Hard Metric Connector, Header, 176 Position; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Conn, Header, 4Pos, 1Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9751 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Double Ended Turret Terminal .051
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details