TE Connectivity IC & Component Sockets 5645980-1

Description
MSS LOOSE PIECE 5.5 TIN TIN
Request a Quote Datasheet
Description
MSS LOOSE PIECE 5.5 TIN TIN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC & Component Sockets - 5645980-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
IC & Component Sockets
5645980-1
IC & Component Sockets 5645980-1
MSS LOOSE PIECE 5.5 TIN TIN

MSS LOOSE PIECE 5.5 TIN TIN

Buy Now
Singapore, Singapore
SMD 7.5A Electronic Connector
332-5645980-1
SMD 7.5A Electronic Connector 332-5645980-1
Signal/Power Receptacle, 7.5A, Tin, Surface Mount, Press-Fit Product overview: 5645980-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5645980-1 can be used for catalog matching and distributor lookup.

Signal/Power Receptacle, 7.5A, Tin, Surface Mount, Press-Fit Product overview: 5645980-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 7.5A, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-5645980-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PC Pin Receptacles, Socket Connectors - A32400-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
A32400-ND
PC Pin Receptacles, Socket Connectors A32400-ND
"Pin Receptacle Connector 0.042"" ~ 0.049"" (1.07mm ~ 1.24mm) No Tail Solder"

"Pin Receptacle Connector 0.042"" ~ 0.049"" (1.07mm ~ 1.24mm) No Tail Solder"

Buy Now Datasheet
Mss Loose Piece 5.5 Tin Tin Amp - Te Connectivity - 19R2861 - Newark, An Avnet Company
Chicago, IL, United States
Mss Loose Piece 5.5 Tin Tin Amp - Te Connectivity
19R2861
Mss Loose Piece 5.5 Tin Tin Amp - Te Connectivity 19R2861
MSS LOOSE PIECE 5.5 TIN TIN

MSS LOOSE PIECE 5.5 TIN TIN

Supplier's Site
PC Pin Receptacles, Socket Connectors - 5645980-1 - ODG (Origin Data Global)
Shenzhen, China
PC Pin Receptacles, Socket Connectors
5645980-1
PC Pin Receptacles, Socket Connectors 5645980-1
CONN PIN RCPT .042-.049 SOLDER

CONN PIN RCPT .042-.049 SOLDER

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 5645980-1 332-5645980-1 A32400-ND 19R2861 5645980-1
Product Name IC & Component Sockets SMD 7.5A Electronic Connector PC Pin Receptacles, Socket Connectors Mss Loose Piece 5.5 Tin Tin Amp - Te Connectivity PC Pin Receptacles, Socket Connectors
Termination Press-Fit Solder
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Plugs and Sockets - 2084-BB-TBKT2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Circular Connector Accessories - 2243-114916P3-50-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
3 suppliers