TE Connectivity Socket, 5.23Mm, 19-18Awg; Insulation Amp Te Connectivity 5645518-1

Description
SOCKET, 5.23MM, 19-18AWG; Insulation:Non Insulated; Mounting Hole Dia:1.91mm; Terminal Plating:Tin; Overall Length:5.23mm; Length - Below Flange:-; Product Range:4 Series RoHS Compliant: Yes
Description
SOCKET, 5.23MM, 19-18AWG; Insulation:Non Insulated; Mounting Hole Dia:1.91mm; Terminal Plating:Tin; Overall Length:5.23mm; Length - Below Flange:-; Product Range:4 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Socket, 5.23Mm, 19-18Awg; Insulation Amp Te Connectivity - 42M9942 - Newark, An Avnet Company
Chicago, IL, United States
Socket, 5.23Mm, 19-18Awg; Insulation Amp Te Connectivity
42M9942
Socket, 5.23Mm, 19-18Awg; Insulation Amp Te Connectivity 42M9942
SOCKET, 5.23MM, 19-18AWG; Insulation:Non Insulated; Mounting Hole Dia:1.91mm; Terminal Plating:Tin; Overall Length:5.23mm; Length - Below Flange:-; Product Range:4 Series RoHS Compliant: Yes

SOCKET, 5.23MM, 19-18AWG; Insulation:Non Insulated; Mounting Hole Dia:1.91mm; Terminal Plating:Tin; Overall Length:5.23mm; Length - Below Flange:-; Product Range:4 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 42M9942
Product Name Socket, 5.23Mm, 19-18Awg; Insulation Amp Te Connectivity
Terminal Type Push On Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details