TE Connectivity Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 5645384-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334050-5645384-1 Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Tray Number of Positions: 36 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Material - Insulation: Polyester, Glass Filled Gender: Female Standard Package: 112 Mounting: Through Hole, Right Angle Card Type: Non Specified - Dual Edge Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Side Opening, Unthreaded, 0.128" (3.25mm) Dia Read Out: Dual Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 5645384-1-ND,2266-56 45384-1,-5645384-1-S I,A139219 Base Product Number: 5645384 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334050-5645384-1 Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Tray Number of Positions: 36 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Material - Insulation: Polyester, Glass Filled Gender: Female Standard Package: 112 Mounting: Through Hole, Right Angle Card Type: Non Specified - Dual Edge Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Side Opening, Unthreaded, 0.128" (3.25mm) Dia Read Out: Dual Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 5645384-1-ND,2266-56 45384-1,-5645384-1-S I,A139219 Base Product Number: 5645384 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1334050-5645384-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1334050-5645384-1
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1334050-5645384-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334050-5645384-1 Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Tray Number of Positions: 36 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Material - Insulation: Polyester, Glass Filled Gender: Female Standard Package: 112 Mounting: Through Hole, Right Angle Card Type: Non Specified - Dual Edge Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Flange Feature: Flush Mount, Side Opening, Unthreaded, 0.128" (3.25mm) Dia Read Out: Dual Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: 5645384-1-ND,2266-56 45384-1,-5645384-1-S I,A139219 Base Product Number: 5645384 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334050-5645384-1
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Tray
Number of Positions: 36
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze
Material - Insulation: Polyester, Glass Filled
Gender: Female
Standard Package: 112
Mounting: Through Hole, Right Angle
Card Type: Non Specified - Dual Edge
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Flange Feature: Flush Mount, Side Opening, Unthreaded, 0.128" (3.25mm) Dia
Read Out: Dual
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 5645384-1-ND,2266-5645384-1,-5645384-1-SI,A139219
Base Product Number: 5645384
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
3A Electronic Connector
303-5645384-1
3A Electronic Connector 303-5645384-1
36 Pos 2.54mm Pitch R/A Header, 3A, Gold/Tin/Lead Product overview: 5645384-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5645384-1 can be used for catalog matching and distributor lookup.

36 Pos 2.54mm Pitch R/A Header, 3A, Gold/Tin/Lead Product overview: 5645384-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5645384-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Edgeboard Connectors - A139219-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
A139219-ND
Edgeboard Connectors A139219-ND
"36 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"36 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet
Card Edge Connectors - 5645384-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5645384-1
Card Edge Connectors 5645384-1
CONN SEC II 18 POS 100 C/L R/A

CONN SEC II 18 POS 100 C/L R/A

Buy Now
Conn Sec Ii 18 Pos 100 C/l R/a Te Connectivity - 22R8393 - Newark, An Avnet Company
Chicago, IL, United States
Conn Sec Ii 18 Pos 100 C/l R/a Te Connectivity
22R8393
Conn Sec Ii 18 Pos 100 C/l R/a Te Connectivity 22R8393
CONN SEC II 18 POS 100 C/L R/A

CONN SEC II 18 POS 100 C/L R/A

Supplier's Site
5645384-1 - Conn Sec Ii 18 Pos 100 C/l R/a Amp - Te Connectivity - 42AJ4969 - Newark, An Avnet Company
Chicago, IL, United States
5645384-1 - Conn Sec Ii 18 Pos 100 C/l R/a Amp - Te Connectivity
42AJ4969
5645384-1 - Conn Sec Ii 18 Pos 100 C/l R/a Amp - Te Connectivity 42AJ4969
5645384-1 - CONN SEC II 18 POS 100 C/L R/A

5645384-1 - CONN SEC II 18 POS 100 C/L R/A

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1334050-5645384-1 303-5645384-1 A139219-ND 5645384-1 22R8393
Product Name Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 3A Electronic Connector Edgeboard Connectors Card Edge Connectors Conn Sec Ii 18 Pos 100 C/l R/a Te Connectivity
Connector Type Card Edge Connector Card Edge Connector
Termination Solder Solder
Mounting Through Hole, Right Angle Through Hole, Right Angle
Unlock Full Specs
to access all available technical data