TE Connectivity 3A Electronic Connector 5645235-1

Description
62 Pos 2.54mm Pitch Board-to-Board Header, Female, 3A, Gold/Tin Product overview: 5645235-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5645235-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
62 Pos 2.54mm Pitch Board-to-Board Header, Female, 3A, Gold/Tin Product overview: 5645235-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5645235-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3A Electronic Connector
303-5645235-1
3A Electronic Connector 303-5645235-1
62 Pos 2.54mm Pitch Board-to-Board Header, Female, 3A, Gold/Tin Product overview: 5645235-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5645235-1 can be used for catalog matching and distributor lookup.

62 Pos 2.54mm Pitch Board-to-Board Header, Female, 3A, Gold/Tin Product overview: 5645235-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 3A, Electronic Connector, Edgeboard Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 303-5645235-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors - 1334047-5645235-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors
1334047-5645235-1
Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors 1334047-5645235-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334047-5645235-1 Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors Packaging: Bulk Number of Positions: 62 Pitch: 0.100" (2.54mm) Color: Black Number of Rows: 2 Termination: Press-Fit Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Phosphor Bronze Material - Insulation: Polyester, Glass Filled Gender: Female Standard Package: 108 Mounting: Through Hole Card Type: Non Specified - Dual Edge Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm) Read Out: Dual Temperature Range - Operating: -55°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 56452351,-5645235-1- SI,2266-5645235-1 Base Product Number: 5645235 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334047-5645235-1
Category: Connectors, Interconnects>Card Edge Connectors>Edgeboard Connectors
Packaging: Bulk
Number of Positions: 62
Pitch: 0.100" (2.54mm)
Color: Black
Number of Rows: 2
Termination: Press-Fit
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze
Material - Insulation: Polyester, Glass Filled
Gender: Female
Standard Package: 108
Mounting: Through Hole
Card Type: Non Specified - Dual Edge
Card Thickness: 0.054" ~ 0.070" (1.37mm ~ 1.78mm)
Read Out: Dual
Temperature Range - Operating: -55°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 56452351,-5645235-1-SI,2266-5645235-1
Base Product Number: 5645235
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Card Edge Connectors - 5645235-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Card Edge Connectors
5645235-1
Card Edge Connectors 5645235-1
CONN SEC II 31 POS 100C/L

CONN SEC II 31 POS 100C/L

Buy Now
Swedesboro, NJ, United States
Card Edge Connectors
5645235-1
Card Edge Connectors 5645235-1
Card Edge Connectors

Card Edge Connectors

Buy Now
Edgeboard Connectors - 5645235-1-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
5645235-1-ND
Edgeboard Connectors 5645235-1-ND
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 303-5645235-1 1334047-5645235-1 5645235-1 5645235-1-ND
Product Name 3A Electronic Connector Connectors, Interconnects - Card Edge Connectors - Edgeboard Connectors Card Edge Connectors Edgeboard Connectors
Gender Female / Jack Female / Jack
Termination Solder Press-Fit
Connector Type Card Edge Connector Card Edge Connector
Unlock Full Specs
to access all available technical data