TE Connectivity Heat Shrink Boots 562425-000

Description
Body Features Material Code : 25 Material Systems Code : 25 Configuration Features Lipped : No Housing Features Body Orientation : Straight Other Molded Part Shape Code : 207W Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet
Description
Body Features Material Code : 25 Material Systems Code : 25 Configuration Features Lipped : No Housing Features Body Orientation : Straight Other Molded Part Shape Code : 207W Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 562425-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
562425-000
Heat Shrink Boots 562425-000
Body Features Material Code : 25 Material Systems Code : 25 Configuration Features Lipped : No Housing Features Body Orientation : Straight Other Molded Part Shape Code : 207W Usage Conditions Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ] Resistance Protection : Long-Term Fluid Exposure at High Temperatures

Body Features


  • Material Code : 25
  • Material Systems Code : 25

Configuration Features


  • Lipped : No

Housing Features


  • Body Orientation : Straight

Other


  • Molded Part Shape Code : 207W

Usage Conditions


  • Operating Temperature Range : -75 - 150 DEGC  [-103 - 302 DEGF ]
  • Resistance Protection : Long-Term Fluid Exposure at High Temperatures
Buy Now Datasheet
shrink tube - 562425-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
562425-000
shrink tube 562425-000
TFIT Poly Molded Parts

TFIT Poly Molded Parts

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 562425-000 562425-000
Product Name Heat Shrink Boots shrink tube
Sleeving Shrink Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 001885-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
shrink tube - 063677-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 051417-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
shrink tube - 027419-001 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details