TE Connectivity Heat Shrink Tubing 5603764002

Description
Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Chemicals/Solvents, Diesel Fuel, Lubricating Oil, De-Icing Fluid, Isopropyl Alcohol, Aviation Fuel, Hydraulic Fluid, Water Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 3.18 MM  [.125 INCH ] Recovered Inside Diameter (Max) : 1.55 MM  [.061 INCH ] Recovered Wall Thickness (Nominal) : .69 MM  [.027 INCH ] Recovered Wall Thickness (Tolerance) : .43 MM  [.017 INCH ] Tubing Size Range : 1.55 - 3.18 MM  [.061 - .125 INCH ] Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet
Description
Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Chemicals/Solvents, Diesel Fuel, Lubricating Oil, De-Icing Fluid, Isopropyl Alcohol, Aviation Fuel, Hydraulic Fluid, Water Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 3.18 MM  [.125 INCH ] Recovered Inside Diameter (Max) : 1.55 MM  [.061 INCH ] Recovered Wall Thickness (Nominal) : .69 MM  [.027 INCH ] Recovered Wall Thickness (Tolerance) : .43 MM  [.017 INCH ] Tubing Size Range : 1.55 - 3.18 MM  [.061 - .125 INCH ] Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 5603764002 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Tubing
5603764002
Heat Shrink Tubing 5603764002
Body Features Flexibility : Very Flexible Fluid Type : Brake Fluid, Chemicals/Solvents, Diesel Fuel, Lubricating Oil, De-Icing Fluid, Isopropyl Alcohol, Aviation Fuel, Hydraulic Fluid, Water Material Systems Code : 20 Primary Product Color : Black Primary Product Material : Chlorinated Polyolefin Shrink Ratio : 1.75:1 Dimensions Expanded Inside Diameter (Min) : 3.18 MM  [.125 INCH ] Recovered Inside Diameter (Max) : 1.55 MM  [.061 INCH ] Recovered Wall Thickness (Nominal) : .69 MM  [.027 INCH ] Recovered Wall Thickness (Tolerance) : .43 MM  [.017 INCH ] Tubing Size Range : 1.55 - 3.18 MM  [.061 - .125 INCH ] Operation/Applicatio n Mechanical Resistance : Strain Relief, Mechanical Damage, Abrasion Resistant, Fluids Other Meets Low Outgassing Requirements : No Product Source : US Packaging Features Packaging Method : Spool Product Availability Applicable Region : Global Product Type Features Tubing Product Type : Heat Shrink Tubing Wall Type : Single Wall Usage Conditions Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ] Recovery Temperature (DEGC) : 135 Shrink Temperature (Min) (DEGC) : 90 Tubing Flammability Type : Flame-Retardant

Body Features


  • Flexibility : Very Flexible
  • Fluid Type : Brake Fluid, Chemicals/Solvents, Diesel Fuel, Lubricating Oil, De-Icing Fluid, Isopropyl Alcohol, Aviation Fuel, Hydraulic Fluid, Water
  • Material Systems Code : 20
  • Primary Product Color : Black
  • Primary Product Material : Chlorinated Polyolefin
  • Shrink Ratio : 1.75:1

Dimensions


  • Expanded Inside Diameter (Min) : 3.18 MM  [.125 INCH ]
  • Recovered Inside Diameter (Max) : 1.55 MM  [.061 INCH ]
  • Recovered Wall Thickness (Nominal) : .69 MM  [.027 INCH ]
  • Recovered Wall Thickness (Tolerance) : .43 MM  [.017 INCH ]
  • Tubing Size Range : 1.55 - 3.18 MM  [.061 - .125 INCH ]

Operation/Application


  • Mechanical Resistance : Strain Relief, Mechanical Damage, Abrasion Resistant, Fluids

Other


  • Meets Low Outgassing Requirements : No
  • Product Source : US

Packaging Features


  • Packaging Method : Spool

Product Availability


  • Applicable Region : Global

Product Type Features


  • Tubing Product Type : Heat Shrink Tubing
  • Wall Type : Single Wall

Usage Conditions


  • Operating Temperature Range : -70 - 121 DEGC  [-94 - 249.8 DEGF ]
  • Recovery Temperature (DEGC) : 135
  • Shrink Temperature (Min) (DEGC) : 90
  • Tubing Flammability Type : Flame-Retardant
Buy Now Datasheet
shrink tube - 5603764002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
shrink tube
5603764002
shrink tube 5603764002
Tubing Elastomers TFIT

Tubing Elastomers TFIT

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 5603764002 5603764002
Product Name Heat Shrink Tubing shrink tube
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 011349-000 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Cable Transitions & Breakouts - 059366-000 - TE Connectivity
Specs
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Heat Shrink Tubing - 088734-000 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
Heat Shrink Tubing - 080745J001 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -30 to 125 C (-22 to 257 F)
View Details
2 suppliers