TE Connectivity ™ Multiple Conductor Cables - 55PC7012-16-A906-3CS2433 55PC7012-16-A906-3CS2433

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 764551-55PC7012-16-A 906-3CS2433 Series: * Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 764551-55PC7012-16-A 906-3CS2433 Series: * Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - 55PC7012-16-A906-3CS2433
764551-55PC7012-16-A906-3CS2433
Multiple Conductor Cables - 55PC7012-16-A906-3CS2433 764551-55PC7012-16-A906-3CS2433
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 764551-55PC7012-16-A 906-3CS2433 Series: * Categories: Cables, Wires Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 764551-55PC7012-16-A906-3CS2433
Series: *
Categories: Cables, Wires
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 764551-55PC7012-16-A906-3CS2433
Product Name Multiple Conductor Cables - 55PC7012-16-A906-3CS2433
Unlock Full Specs
to access all available technical data

Similar Products

Female BNC Breakout to Lead Only, 20 AWG wire - 1011-F - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details