TE Connectivity ™ Cable Assembly 55PC6193-24-MST3-9CS2861

Description
CABLE 3COND 24AWG WHITE SHLD Product overview: 55PC6193-24-MST3-9CS 2861 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Multi-Conductor Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 473-55PC6193-24-MST3 -9CS2861 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CABLE 3COND 24AWG WHITE SHLD Product overview: 55PC6193-24-MST3-9CS 2861 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Multi-Conductor Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 473-55PC6193-24-MST3 -9CS2861 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE 3COND 24AWG WHITE SHLD Product overview: 55PC6193-24-MST3-9CS 2861 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Multi-Conductor Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 473-55PC6193-24-MST3 -9CS2861 can be used for catalog matching and distributor lookup.

CABLE 3COND 24AWG WHITE SHLD Product overview: 55PC6193-24-MST3-9CS2861 from TE Connectivity Raychem Cable Protection is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Multi-Conductor Cables, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 473-55PC6193-24-MST3-9CS2861 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Multiple Conductor Cables - 55PC6193-24-MST3-9CS2861
791435-55PC6193-24-MST3-9CS2861
Multiple Conductor Cables - 55PC6193-24-MST3-9CS2861 791435-55PC6193-24-MST3-9CS2861
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 791435-55PC6193-24-M ST3-9CS2861 Series: * Family Name: 55PC6193 Categories: Cables, Wires Introduction Date: April 05, 2001 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 791435-55PC6193-24-MST3-9CS2861
Series: *
Family Name: 55PC6193
Categories: Cables, Wires
Introduction Date: April 05, 2001
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Cable Assemblies Cable Assemblies
Product Number 473-55PC6193-24-MST3-9CS2861 791435-55PC6193-24-MST3-9CS2861
Product Name Cable Assembly Multiple Conductor Cables - 55PC6193-24-MST3-9CS2861
Cable Length 1 ft (3.05 dm)
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023140 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP - 10110818-2040HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 13.12 ft (40 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details