TE Connectivity ™ Cables, Wires - Multiple Conductor Cables 55PC6146-18-9/96-9CS2861

Description
Win Source Part Number: 1314882-55PC6146-18- 9/96-9CS2861 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 18 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 Shield Material: Copper, Nickel Coated Conductor Strand: 19/30 Conductor Material: Copper, Nickel Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.177" (4.50mm) Shield Type: Double Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0075" (0.191mm) Shield Coverage: 85% Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 55PC6146
Request a Quote Datasheet
Description
Win Source Part Number: 1314882-55PC6146-18- 9/96-9CS2861 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 18 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 Shield Material: Copper, Nickel Coated Conductor Strand: 19/30 Conductor Material: Copper, Nickel Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.177" (4.50mm) Shield Type: Double Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0075" (0.191mm) Shield Coverage: 85% Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 55PC6146
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1314882-55PC6146-18-9/96-9CS2861
Cables, Wires - Multiple Conductor Cables 1314882-55PC6146-18-9/96-9CS2861
Win Source Part Number: 1314882-55PC6146-18- 9/96-9CS2861 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 18 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 Shield Material: Copper, Nickel Coated Conductor Strand: 19/30 Conductor Material: Copper, Nickel Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.177" (4.50mm) Shield Type: Double Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0075" (0.191mm) Shield Coverage: 85% Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 55PC6146

Win Source Part Number: 1314882-55PC6146-18-9/96-9CS2861
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 18 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 2
Shield Material: Copper, Nickel Coated
Conductor Strand: 19/30
Conductor Material: Copper, Nickel Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.177" (4.50mm)
Shield Type: Double Braid
Jacket Color: White
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Thickness: 0.0075" (0.191mm)
Shield Coverage: 85%
Temperature Range - Operating: 200°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: 55PC6146

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1314882-55PC6146-18-9/96-9CS2861
Product Name Cables, Wires - Multiple Conductor Cables
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - NR600U - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
USB 3.0 (USB 3.2 Gen 1x1) Cables & Wires, USB 3.0 cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Product Type USB
Cable Length 9.84 ft (30 dm)
View Details