TE Connectivity ™ Cables, Wires - Multiple Conductor Cables 55PC6125-24-3/6/9-9

Description
Win Source Part Number: 1184430-55PC6125-24- 3/6/9-9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 24 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 3 Standard Package: 1 Shield Material: Copper, Silver Coated Conductor Strand: 19/36 Conductor Material: Copper Alloy, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.108" (2.74mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0070" (0.178mm) Shield Coverage: 85% Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): 341665-000; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 341665-000 Base Product Number: 55PC6125
Request a Quote Datasheet
Description
Win Source Part Number: 1184430-55PC6125-24- 3/6/9-9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 24 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 3 Standard Package: 1 Shield Material: Copper, Silver Coated Conductor Strand: 19/36 Conductor Material: Copper Alloy, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.108" (2.74mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0070" (0.178mm) Shield Coverage: 85% Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): 341665-000; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 341665-000 Base Product Number: 55PC6125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1184430-55PC6125-24-3/6/9-9
Cables, Wires - Multiple Conductor Cables 1184430-55PC6125-24-3/6/9-9
Win Source Part Number: 1184430-55PC6125-24- 3/6/9-9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 24 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 3 Standard Package: 1 Shield Material: Copper, Silver Coated Conductor Strand: 19/36 Conductor Material: Copper Alloy, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.108" (2.74mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0070" (0.178mm) Shield Coverage: 85% Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): 341665-000; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 341665-000 Base Product Number: 55PC6125

Win Source Part Number: 1184430-55PC6125-24-3/6/9-9
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 24 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 3
Standard Package: 1
Shield Material: Copper, Silver Coated
Conductor Strand: 19/36
Conductor Material: Copper Alloy, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.108" (2.74mm)
Shield Type: Braid
Jacket Color: White
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Thickness: 0.0070" (0.178mm)
Shield Coverage: 85%
Temperature Range - Operating: 200°C
Alternative Parts (Cross-Reference): 341665-000;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 341665-000
Base Product Number: 55PC6125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1184430-55PC6125-24-3/6/9-9
Product Name Cables, Wires - Multiple Conductor Cables
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - KVI-CP-3-GS-GD-5 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type M9x0.5
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
3 suppliers
75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Power, Line Cables and Extension Cords - 189-365011-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 5.91 ft (18.01 dm)
Connector Type CEE 7/7
View Details