TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55PC6123-24-9-9

Description
Win Source Part Number: 1025332-55PC6123-24- 9-9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 24 AWG Cable Type: Hook-Up, Shielded Voltage: 600V Standard Package: 5,000 Conductor Strand: 19/36 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.065" (1.65mm) Jacket Color: White Jacket (Insulation) Thickness: 0.006" (0.15mm) Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): 55PC6123-24-9-909628 1-000; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.9000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 096281-000 Base Product Number: 55PC6123
Request a Quote Datasheet
Description
Win Source Part Number: 1025332-55PC6123-24- 9-9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 24 AWG Cable Type: Hook-Up, Shielded Voltage: 600V Standard Package: 5,000 Conductor Strand: 19/36 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.065" (1.65mm) Jacket Color: White Jacket (Insulation) Thickness: 0.006" (0.15mm) Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): 55PC6123-24-9-909628 1-000; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.9000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 096281-000 Base Product Number: 55PC6123
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1025332-55PC6123-24-9-9
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1025332-55PC6123-24-9-9
Win Source Part Number: 1025332-55PC6123-24- 9-9 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 24 AWG Cable Type: Hook-Up, Shielded Voltage: 600V Standard Package: 5,000 Conductor Strand: 19/36 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.065" (1.65mm) Jacket Color: White Jacket (Insulation) Thickness: 0.006" (0.15mm) Temperature Range - Operating: 200°C Alternative Parts (Cross-Reference): 55PC6123-24-9-909628 1-000; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.9000 Mfr: TE Connectivity Raychem Cable Protection Other Names: 096281-000 Base Product Number: 55PC6123

Win Source Part Number: 1025332-55PC6123-24-9-9
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Package: Bulk
Wire Gauge: 24 AWG
Cable Type: Hook-Up, Shielded
Voltage: 600V
Standard Package: 5,000
Conductor Strand: 19/36
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.065" (1.65mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.006" (0.15mm)
Temperature Range - Operating: 200°C
Alternative Parts (Cross-Reference): 55PC6123-24-9-9096281-000;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.9000
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 096281-000
Base Product Number: 55PC6123

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1025332-55PC6123-24-9-9
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details
I/O Cable Assemblies - RG8062 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ 6P4C to RJ 6P4C
View Details