TE Connectivity ™ Cables, Wires - Multiple Conductor Cables 55PC2131-22-2/6/9-9

Description
Win Source Part Number: 1315322-55PC2131-22- 2/6/9-9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 22 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 3 Shield Material: Copper, Tinned Conductor Strand: 19/0.0063" Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.113" (2.87mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 55PC2131
Request a Quote Datasheet
Description
Win Source Part Number: 1315322-55PC2131-22- 2/6/9-9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 22 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 3 Shield Material: Copper, Tinned Conductor Strand: 19/0.0063" Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.113" (2.87mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 55PC2131
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1315322-55PC2131-22-2/6/9-9
Cables, Wires - Multiple Conductor Cables 1315322-55PC2131-22-2/6/9-9
Win Source Part Number: 1315322-55PC2131-22- 2/6/9-9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 22 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 3 Shield Material: Copper, Tinned Conductor Strand: 19/0.0063" Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.113" (2.87mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Aerospace, Defense and Marine Base Product Number: 55PC2131

Win Source Part Number: 1315322-55PC2131-22-2/6/9-9
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 22 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 3
Shield Material: Copper, Tinned
Conductor Strand: 19/0.0063"
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.113" (2.87mm)
Shield Type: Braid
Jacket Color: White
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Thickness: 0.0080" (0.203mm)
Shield Coverage: 85%
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Aerospace, Defense and Marine
Base Product Number: 55PC2131

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1315322-55PC2131-22-2/6/9-9
Product Name Cables, Wires - Multiple Conductor Cables
Unlock Full Specs
to access all available technical data

Similar Products