TE Connectivity ™ Multiple Conductor Cables 55PC2131-18-9/93/96-9

Description
3 Conductor Multi-Conductor Cable White 18 AWG Braid
Request a Quote Datasheet
Description
3 Conductor Multi-Conductor Cable White 18 AWG Braid
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - 55PC2131-18-9/93/96-9-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
55PC2131-18-9/93/96-9-ND
Multiple Conductor Cables 55PC2131-18-9/93/96-9-ND
3 Conductor Multi-Conductor Cable White 18 AWG Braid

3 Conductor Multi-Conductor Cable White 18 AWG Braid

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1161395-55PC2131-18-9/93/96-9
Cables, Wires - Multiple Conductor Cables 1161395-55PC2131-18-9/93/96-9
Win Source Part Number: 1161395-55PC2131-18- 9/93/96-9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 18 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 3 Standard Package: 1 Shield Material: Copper, Tinned Conductor Strand: 19/30 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.152" (3.86mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0085" (0.216mm) Shield Coverage: 85% Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): CP1175-000; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: CP1175-000 Base Product Number: 55PC2131

Win Source Part Number: 1161395-55PC2131-18-9/93/96-9
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 18 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 3
Standard Package: 1
Shield Material: Copper, Tinned
Conductor Strand: 19/30
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.152" (3.86mm)
Shield Type: Braid
Jacket Color: White
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Thickness: 0.0085" (0.216mm)
Shield Coverage: 85%
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): CP1175-000;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: CP1175-000
Base Product Number: 55PC2131

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Multiconductor Cables Cable Assemblies
Product Number 55PC2131-18-9/93/96-9-ND 1161395-55PC2131-18-9/93/96-9
Product Name Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables
Product Category Cable
Cable Jacket Ethylene Tetrafluoroethylene (ETFE)
Cable Insulation Tefzel
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
Connecting cable - 706-160/515-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers