TE Connectivity ™ Cables, Wires - Multiple Conductor Cables 55PC2121-20-6/9-9

Description
Win Source Part Number: 1050713-55PC2121-20- 6/9-9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 20 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 Standard Package: 2,000 Shield Material: Copper, Tinned Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.122" (3.10mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): 55PC2121-20-6/9-9341 641-000; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 341641-000 Base Product Number: 55PC2121
Request a Quote Datasheet
Description
Win Source Part Number: 1050713-55PC2121-20- 6/9-9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 20 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 Standard Package: 2,000 Shield Material: Copper, Tinned Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.122" (3.10mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): 55PC2121-20-6/9-9341 641-000; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 341641-000 Base Product Number: 55PC2121
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1050713-55PC2121-20-6/9-9
Cables, Wires - Multiple Conductor Cables 1050713-55PC2121-20-6/9-9
Win Source Part Number: 1050713-55PC2121-20- 6/9-9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 20 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 2 Standard Package: 2,000 Shield Material: Copper, Tinned Conductor Strand: 19/32 Conductor Material: Copper, Tinned Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.122" (3.10mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0080" (0.203mm) Shield Coverage: 85% Temperature Range - Operating: 150°C Alternative Parts (Cross-Reference): 55PC2121-20-6/9-9341 641-000; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: 341641-000 Base Product Number: 55PC2121

Win Source Part Number: 1050713-55PC2121-20-6/9-9
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 20 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 2
Standard Package: 2,000
Shield Material: Copper, Tinned
Conductor Strand: 19/32
Conductor Material: Copper, Tinned
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.122" (3.10mm)
Shield Type: Braid
Jacket Color: White
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Thickness: 0.0080" (0.203mm)
Shield Coverage: 85%
Temperature Range - Operating: 150°C
Alternative Parts (Cross-Reference): 55PC2121-20-6/9-9341641-000;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: 341641-000
Base Product Number: 55PC2121

Buy Now Datasheet
Multiple Conductor Cables - 55PC2121-20-6/9-9-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
55PC2121-20-6/9-9-ND
Multiple Conductor Cables 55PC2121-20-6/9-9-ND
2 Conductor Multi-Conductor Cable White 20 AWG Braid

2 Conductor Multi-Conductor Cable White 20 AWG Braid

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Multiconductor Cables
Product Number 1050713-55PC2121-20-6/9-9 55PC2121-20-6/9-9-ND
Product Name Cables, Wires - Multiple Conductor Cables Multiple Conductor Cables
Product Category Cable
Cable Jacket Ethylene Tetrafluoroethylene (ETFE)
Cable Insulation Tefzel
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

Green PVC Single Wire - 56020090 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
High Speed Digital & Data Cable - 084319-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers