CABLE 3COND 24AWG WHITE SHLD Product overview: 55PC1231-24-9/93/96-
Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 1086554-55PC1231-24-
Categories: Cables, Wires
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient
3 Conductor Multi-Conductor Cable White 24 AWG Braid
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Multiconductor Cables |
| Product Number | 473-55PC1231-24-9/93/96-9 | 1086554-55PC1231-24-9/93/96-9 | 55PC1231-24-9/93/96-9-ND |
| Product Name | Cable Assembly | Multiple Conductor Cables - 55PC1231-24-9/93/96-9 | Multiple Conductor Cables |
| Cable Shielding | Shielded | Braid | |
| Cable Length | 1 ft (3.05 dm) | ||
| Standards / Certifications | RoHS | ||
| Rated Temperature | 150 C (302 F) | 150 C (302 F) | |
| Product Category | Cable |