TE Connectivity ™ Cables, Wires - Multiple Conductor Cables 55PC1142-12-MST4-9CS3296

Description
Win Source Part Number: 1315741-55PC1142-12- MST4-9CS3296 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 12 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 4 Shield Material: Copper, Silver Coated Conductor Strand: 37/28 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.296" (7.52mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0095" (0.241mm) Shield Coverage: 85% Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 55PC1142
Request a Quote Datasheet
Description
Win Source Part Number: 1315741-55PC1142-12- MST4-9CS3296 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 12 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 4 Shield Material: Copper, Silver Coated Conductor Strand: 37/28 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.296" (7.52mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0095" (0.241mm) Shield Coverage: 85% Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 55PC1142
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1315741-55PC1142-12-MST4-9CS3296
Cables, Wires - Multiple Conductor Cables 1315741-55PC1142-12-MST4-9CS3296
Win Source Part Number: 1315741-55PC1142-12- MST4-9CS3296 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 12 AWG Cable Type: Multi-Conductor Voltage: 600 V Number of Conductors: 4 Shield Material: Copper, Silver Coated Conductor Strand: 37/28 Conductor Material: Copper, Silver Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Diameter: 0.296" (7.52mm) Shield Type: Braid Jacket Color: White Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE) Jacket (Insulation) Thickness: 0.0095" (0.241mm) Shield Coverage: 85% Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 55PC1142

Win Source Part Number: 1315741-55PC1142-12-MST4-9CS3296
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 12 AWG
Cable Type: Multi-Conductor
Voltage: 600 V
Number of Conductors: 4
Shield Material: Copper, Silver Coated
Conductor Strand: 37/28
Conductor Material: Copper, Silver Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Diameter: 0.296" (7.52mm)
Shield Type: Braid
Jacket Color: White
Conductor Insulation: Ethylene Tetrafluoroethylene (ETFE)
Jacket (Insulation) Thickness: 0.0095" (0.241mm)
Shield Coverage: 85%
Temperature Range - Operating: 200°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: 55PC1142

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1315741-55PC1142-12-MST4-9CS3296
Product Name Cables, Wires - Multiple Conductor Cables
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details