TE Connectivity ™ Multiple Conductor Cables - 55PC1131-20-2/4/6-9 55PC1131-20-2/4/6-9

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 766844-55PC1131-20-2 /4/6-9 Series: * Family Name: 55 Categories: Cables, Wires Introduction Date: August 04, 2005 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2025 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 766844-55PC1131-20-2 /4/6-9 Series: * Family Name: 55 Categories: Cables, Wires Introduction Date: August 04, 2005 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2025 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - 55PC1131-20-2/4/6-9
766844-55PC1131-20-2/4/6-9
Multiple Conductor Cables - 55PC1131-20-2/4/6-9 766844-55PC1131-20-2/4/6-9
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 766844-55PC1131-20-2 /4/6-9 Series: * Family Name: 55 Categories: Cables, Wires Introduction Date: August 04, 2005 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2025 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 766844-55PC1131-20-2/4/6-9
Series: *
Family Name: 55
Categories: Cables, Wires
Introduction Date: August 04, 2005
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2025
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Multiple Conductor Cables - 55PC1131-20-2/4/6-9-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
55PC1131-20-2/4/6-9-ND
Multiple Conductor Cables 55PC1131-20-2/4/6-9-ND
3 Conductor Multi-Conductor Cable White 20 AWG Braid

3 Conductor Multi-Conductor Cable White 20 AWG Braid

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Cable Assemblies Multiconductor Cables
Product Number 766844-55PC1131-20-2/4/6-9 55PC1131-20-2/4/6-9-ND
Product Name Multiple Conductor Cables - 55PC1131-20-2/4/6-9 Multiple Conductor Cables
Product Category Cable
Cable Jacket Ethylene Tetrafluoroethylene (ETFE)
Cable Insulation Tefzel
Cable Conductor Copper, Tinned
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-8400-3xxx | Sensor cable, PUR, 8 x 0.25 mm², shielded, fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Twisted Pair Cable - 150151-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details