TE Connectivity ™ Multiple Conductor Cables - 55PC1123-18-6/9-9CS3053 55PC1123-18-6/9-9CS3053

Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 793596-55PC1123-18-6 /9-9CS3053 Series: * Family Name: 55PC1123 Categories: Cables, Wires Introduction Date: March 16, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 793596-55PC1123-18-6 /9-9CS3053 Series: * Family Name: 55PC1123 Categories: Cables, Wires Introduction Date: March 16, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Multiple Conductor Cables - 55PC1123-18-6/9-9CS3053
793596-55PC1123-18-6/9-9CS3053
Multiple Conductor Cables - 55PC1123-18-6/9-9CS3053 793596-55PC1123-18-6/9-9CS3053
Manufacturer: TE Connectivity Raychem Cable Protection Win Source Part Number: 793596-55PC1123-18-6 /9-9CS3053 Series: * Family Name: 55PC1123 Categories: Cables, Wires Introduction Date: March 16, 2005 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity Raychem Cable Protection
Win Source Part Number: 793596-55PC1123-18-6/9-9CS3053
Series: *
Family Name: 55PC1123
Categories: Cables, Wires
Introduction Date: March 16, 2005
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 793596-55PC1123-18-6/9-9CS3053
Product Name Multiple Conductor Cables - 55PC1123-18-6/9-9CS3053
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - IE - M12-IE - VIE-SS4P-M12-S-G-10M-GN-2-X-D-1 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6430A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details
3 Pos. Female Receptacle 8 AWG Straight Cable Assembly, 300mm, double-end, Thumbscrews - KA1-FSVA1-3-0300A-FVA1 - Harwin Plc
Specs
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details