TE Connectivity ™ Cables, Wires - Single Conductor Cables (Hook-Up Wire) 55PC0816-22-9CS3042

Description
Win Source Part Number: 1315260-55PC0816-22- 9CS3042 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 22 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Conductor Strand: 19/34 Conductor Material: Copper, Nickel Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.049" (1.24mm) Jacket Color: White Jacket (Insulation) Thickness: 0.010" (0.25mm) Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 55PC0816
Request a Quote Datasheet
Description
Win Source Part Number: 1315260-55PC0816-22- 9CS3042 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 22 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Conductor Strand: 19/34 Conductor Material: Copper, Nickel Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.049" (1.24mm) Jacket Color: White Jacket (Insulation) Thickness: 0.010" (0.25mm) Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 55PC0816
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Single Conductor Cables (Hook-Up Wire)
1315260-55PC0816-22-9CS3042
Cables, Wires - Single Conductor Cables (Hook-Up Wire) 1315260-55PC0816-22-9CS3042
Win Source Part Number: 1315260-55PC0816-22- 9CS3042 Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire) Package: Bulk Wire Gauge: 22 AWG Cable Type: Hook-Up, Dual Wall Voltage: 600V Conductor Strand: 19/34 Conductor Material: Copper, Nickel Coated Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated Jacket (Insulation) Diameter: 0.049" (1.24mm) Jacket Color: White Jacket (Insulation) Thickness: 0.010" (0.25mm) Temperature Range - Operating: 200°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Base Product Number: 55PC0816

Win Source Part Number: 1315260-55PC0816-22-9CS3042
Category: Cables, Wires>Single Conductor Cables (Hook-Up Wire)
Package: Bulk
Wire Gauge: 22 AWG
Cable Type: Hook-Up, Dual Wall
Voltage: 600V
Conductor Strand: 19/34
Conductor Material: Copper, Nickel Coated
Jacket (Insulation) Material: Ethylene Tetrafluoroethylene (ETFE), Irradiated
Jacket (Insulation) Diameter: 0.049" (1.24mm)
Jacket Color: White
Jacket (Insulation) Thickness: 0.010" (0.25mm)
Temperature Range - Operating: 200°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Base Product Number: 55PC0816

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1315260-55PC0816-22-9CS3042
Product Name Cables, Wires - Single Conductor Cables (Hook-Up Wire)
Unlock Full Specs
to access all available technical data

Similar Products

Black PVC Single Wire - 56020070 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Cable Assembly - 493-11531202 - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
Rated Temperature -45 to 70 C (-49 to 158 F)
View Details